The LT1017CN8#PBF is a versatile, precision dual comparator manufactured by Analog Devices Inc., designed for applications requiring a combination of high-speed operation, low power consumption, and excellent accuracy. This precision device is an ideal component for a wide range of electronic circuits, including but not limited to, threshold detectors, window comparators, and oscillators.
Key Features:
- High Precision: The LT1017 offers a tight offset voltage specification and high gain, ensuring accurate comparisons and consistent performance.
- Dual Comparator: With two independent comparator units in one package, it allows for more compact circuit designs and simplifies layout.
- Fast Response Time: The device boasts a fast response time, which is critical for systems that require quick decision-making capabilities.
- Low Power Operation: Designed for low power consumption, the LT1017 is suitable for battery-powered devices and power-sensitive applications.
- Versatile Supply Voltage Range: It can operate from a single 5V supply up to ±15V dual supplies, accommodating various design requirements.
- Industrial Temperature Range: The comparator is rated for operation over the industrial temperature range, making it reliable in harsh environments.
- Package: The device comes in an 8-lead PDIP package, which is easy to handle and integrate into PCB designs.
Applications:
- Data Systems
- Instrumentation
- High-Speed Signal Processing
- Communication Systems
- Control Systems
The LT1017CN8#PBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the electronics industry. Whether for industrial, commercial, or research and development applications, this dual comparator is engineered to deliver precision and performance where it counts.