EN
  • EN
  • DE

LM399AH#PBF

Part No LM399AH#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Precision 6.95V 10mA 4-Pin TO-46
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-46
Cathode Current 500 µA
Maximum Operating Temperature 70 °C
Max Output Voltage 6.95 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Channels 1
Number of Pins 4
Output Current 10 mA
Output Voltage 6.95 V
Radiation Hardening No
Reference Type Shunt
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 1 ppm/°C
Tolerance 2 %
Win Source Part Number 1004549-LM399AH#PBF
Categories PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM399AH#PBF CAD Model

Description

Product Overview: LM399AH#PBF

The LM399AH#PBF is a precision voltage reference component manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This product is designed to offer a stable and precise reference voltage for high-precision applications across various industries.

Key Features

  • High Precision: The LM399AH#PBF boasts a low temperature coefficient, ensuring minimal drift in the reference voltage over a wide temperature range, which is crucial for applications requiring high accuracy.
  • Long-Term Stability: This voltage reference is characterized by excellent long-term stability, making it reliable for use in systems that require a consistent performance over an extended period.
  • Low Noise: It has a low noise output, which is essential for sensitive electronic applications where excess noise can cause significant errors.
  • Wide Operating Range: The device can operate over a broad range of temperatures, making it versatile for various operating conditions.

Applications

The LM399AH#PBF is suitable for a wide array of precision applications, such as:

  • High-precision data acquisition systems
  • Industrial instrumentation
  • Medical equipment
  • Laboratory reference standards
  • Automotive electronics

Product Specifications

The device comes in a hermetically sealed package, ensuring its robustness and resistance to environmental factors such as humidity and dust. The LM399AH#PBF is designed for easy integration into circuit designs, with a standard pinout that is compatible with many existing systems.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LM399AH#PBF is no exception. Each unit is rigorously tested to meet high standards of performance and reliability, ensuring that customers receive a product that not only performs as expected but also maintains its precision over time.

In conclusion, the LM399AH#PBF from Analog Devices Inc. is an exceptional choice for professionals seeking a high-quality, reliable voltage reference for their precision applications.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3455 $50.6910
5+ $20.7963 $103.9815
8+ $20.1464 $161.1712
11+ $19.4966 $214.4626
14+ $18.8467 $263.8538
18+ $16.8970 $304.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess