EN
  • EN
  • DE

ITD1000TR

Part No ITD1000TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 32
RoHS Non-Compliant
Win Source Part Number 974326-ITD1000TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ITD1000TR CAD Model

Description

Product Overview: ITD1000TR by Analog Devices Inc.

The ITD1000TR is a cutting-edge integrated circuit manufactured by the renowned Analog Devices Inc., a company known for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is designed to cater to the needs of modern electronics that require precise data conversion, signal processing, and power management.

Key Features

  • High Precision: The ITD1000TR offers exceptional accuracy, making it ideal for applications that demand the highest level of precision.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, this product ensures low power consumption and high efficiency.
  • Robust Performance: Engineered to operate reliably in various conditions, the ITD1000TR maintains its performance over a wide range of temperatures and supply voltages.
  • Integration: The device integrates multiple functions into a single chip, which can help reduce the overall system complexity and footprint.
  • Flexibility: With its versatile design, the ITD1000TR is suitable for a broad array of applications, from industrial automation to consumer electronics.

Applications

The ITD1000TR is adept at serving multiple sectors, including but not limited to:

  • Data acquisition systems
  • Communication infrastructure
  • Precision instrumentation
  • Medical devices
  • Automotive electronics

Product Specifications

The product comes in a robust package designed to meet the stringent requirements of various industries. It features a compact form factor that allows for easy integration into system designs without compromising on functionality or performance.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The ITD1000TR is no exception, as it is built to provide consistent performance and is backed by Analog Devices' rigorous testing and validation processes.

For detailed technical specifications, application guides, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess