EN
  • EN
  • DE

IA186EBPLQ80IR2

Part No IA186EBPLQ80IR2
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description MCU 8-bit/16-bit CISC ROMLess 3.3V/5V 80-Pin LQFP / IC MCU 8BIT ROMLESS 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Part Core Size 8/16-Bit
Speed(Frequency) 50MHz
Number of I/O 16
Program Memory Type ROMless
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 204957-IA186EBPLQ80IR2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 45
Family Name IA186EB
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian IA186EBPLQ80IR2 CAD Model

Description

Analog Devices Inc. introduces the IA186EBPLQ80IR2, a high-performance, precision integrated circuit designed for a wide range of applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the demands of advanced electronic systems.

Key Features

  • High Precision: The IA186EBPLQ80IR2 is built for applications requiring precise measurements and control, ensuring reliable and accurate performance.
  • Versatility: This product is suitable for a variety of industries, including automotive, industrial, medical, and communication systems, offering a broad utility spectrum.
  • Robust Design: Engineered to withstand harsh environments, the IA186EBPLQ80IR2 maintains its functionality under extreme conditions, making it ideal for critical applications.

Technical Specifications

Parameter Value
Package/Case Specific package information
Operating Temperature Specified temperature range
Supply Voltage Optimal voltage range for operation
Output Type Details on the output signal format
Mounting Type Surface Mount or Through Hole

Applications

The IA186EBPLQ80IR2 is adept at serving multiple applications due to its adaptability and precision. It is commonly used in:

  • Automotive systems for sensor interfacing and control
  • Industrial automation for process control and monitoring
  • Medical devices for diagnostic and monitoring equipment
  • Telecommunications for signal processing and management

About Analog Devices Inc.

Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. They are renowned for their high-quality products that solve the toughest engineering challenges. The IA186EBPLQ80IR2 is another example of their dedication to excellence and innovation in the field of electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess