EN
  • EN
  • DE

HMC998APM5ETR

Part No HMC998APM5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 0HZ-22GHZ 32LFCSP-CAV / RF Amplifier IC General Purpose 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 0Hz ~ 22GHz
P1dB 32dBm
Gain 15dB
Noise Figure 8dB
RF Type General Purpose
Voltage - Supply 11V ~ 15V
Current - Supply 500mA
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number HMC998
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ,-2735-HMC998APM5ETR-ND,HMC998APM5ETR-ND,-2735-HMC998APM5EDKR,505-HMC998APM5ETR,-2735-HMC998APM5ETR,505-HMC998APM5ECT,505-HMC998APM5EDKR,-2735-HMC998APM5ECT
Standard Package 100
Win Source Part Number 1013322-HMC998APM5ETR
Ultra Librarian 3D Model Ultra Librarian HMC998APM5ETR CAD Model

Description

The HMC998APM5ETR is a high-performance RF (Radio Frequency) product manufactured by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is a testament to the company's commitment to delivering cutting-edge technology in the field of RF and microwave circuits.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications, including but not limited to telecommunications, aerospace, and defense systems.
  • High Linearity: It exhibits exceptional linearity, which is critical for maintaining signal integrity in complex RF pathways.
  • Power Efficiency: Designed with power efficiency in mind, the HMC998APM5ETR ensures minimal power wastage, which is crucial for battery-operated devices and energy-sensitive systems.
  • Package: The product comes in a compact package, allowing for integration into systems where space is at a premium.
  • Temperature Range: With a wide operating temperature range, the HMC998APM5ETR maintains performance across various environmental conditions.

Applications

The versatility of the HMC998APM5ETR makes it an ideal choice for a range of applications. Its ability to handle high-frequency signals with precision makes it a go-to component for RF designers working on:

  • Point-to-point radios
  • Satellite communication systems
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its stringent quality control and the HMC998APM5ETR is no exception. It is manufactured to the highest standards to ensure reliability and durability, even in the most demanding conditions. Customers can rely on this product to deliver consistent performance and longevity.

Ordering Information

The HMC998APM5ETR is available for order now. For detailed specifications, pricing, and delivery information, customers can contact Analog Devices or authorized distributors. Ensure to reference the complete part number including the 'ETR' suffix when placing an order to receive the tape and reel packaging option suitable for automated assembly processes.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.2538 $229.2538
2+ $220.2986 $440.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess