EN
  • EN
  • DE

HMC997LC4

Part No HMC997LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP RADAR 17GHZ-27GHZ 24CQFN / Variable Gain Amplifier 17 to 27 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 17GHz ~ 27GHz
P1dB 24dBm
Gain 20dB
Noise Figure 3.5dB ~ 4dB
RF Type Radar
Supply Voltage (V) 5V
Current - Supply 170mA
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Part Number Series HMC997
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810835-HMC997LC4
Ultra Librarian 3D Model Ultra Librarian HMC997LC4 CAD Model

Description

The HMC997LC4 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that is a part of their Hittite microwave product line. This state-of-the-art component is designed to meet the stringent requirements of modern RF and microwave applications, making it an ideal choice for a wide range of industries, including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The HMC997LC4 operates over a broad frequency range, with an RF and LO frequency from 24 to 33 GHz and an IF frequency from DC to 5 GHz. This wide range ensures versatility for use in various high-frequency applications.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which enhances overall system sensitivity and performance.
  • Isolation: The mixer provides excellent isolation between ports, with typical isolation of 35 dB, minimizing signal leakage and ensuring signal integrity.
  • Input IP3: The HMC997LC4 exhibits a high input third-order intercept point (IP3) of 25 dBm, which allows it to maintain linearity and dynamic range even at high input power levels.
  • Package: Housed in a compact 4x4 mm ceramic LCC package, it is suitable for surface-mount technology (SMT), making it easy to integrate into a variety of circuit designs.

Applications

The HMC997LC4 is engineered to support a multitude of applications where high frequency and excellent RF performance are critical. It is commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Satellite communications systems
  • Electronic warfare and radar systems

With its robust design and exceptional performance, the HMC997LC4 from Analog Devices Inc. is a superior choice for designers looking to enhance their RF and microwave systems. Its integration of advanced technology ensures reliable operation in even the most demanding environments.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.4545 $50.4545
3+ $41.3986 $124.1958
4+ $40.1049 $160.4196
6+ $38.8112 $232.8672
7+ $37.5175 $262.6225
9+ $33.6364 $302.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess