EN
  • EN
  • DE

HMC985A

Part No HMC985A
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 40DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Attenuation Value 40dB
Frequency Range 20 GHz ~ 50 GHz
Package / Case Die
Base Product Number HMC985
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920547-HMC985A
Ultra Librarian 3D Model Ultra Librarian HMC985A CAD Model

Description

The HMC985A is a state-of-the-art RF (Radio Frequency) mixer product from Analog Devices Inc., a leading global semiconductor company. This device is designed to provide exceptional performance in frequency conversion, a critical function in many wireless communication systems. The HMC985A is part of Analog Devices' Hittite Microwave products, renowned for their high quality and reliability.

Key Features

  • Wide Frequency Range: The HMC985A operates over a broad frequency spectrum, making it versatile for various applications.
  • High Isolation: Excellent isolation between ports ensures minimal leakage and interference between signals, which is crucial for maintaining signal integrity.
  • Low Conversion Loss: With its optimized design, the HMC985A exhibits low conversion loss, thereby maximizing the efficiency of the signal conversion process.
  • High Linearity: The device offers high linearity, which is essential for maintaining the fidelity of the signal throughout the mixing process.
  • Compact Package: The mixer comes in a compact package, allowing for easy integration into space-constrained applications.

Applications

The HMC985A is suitable for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Satellite communications systems

Technical Specifications

As a high-performance mixer, the HMC985A boasts impressive technical specifications that include:

  • RF Frequency range from 8 GHz to 10 GHz
  • LO Frequency range from 8 GHz to 10 GHz
  • IF Frequency range from DC to 2 GHz
  • Passive mixer design with no external power requirement

Quality and Support

Analog Devices Inc. is committed to providing not only high-quality products but also excellent customer support. The HMC985A is backed by comprehensive technical documentation, application notes, and expert support to ensure successful integration into your project.

You May Also Be Interested in

MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,DIE,6-BIT,0.5 DB LSB,
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 2DB SMA MODULE
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,15.5 DB,5-BIT
Lowest to $37.1914
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
Order Increment : 25 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess