EN
  • EN
  • DE
  • IT

HMC966LP4E

Part No HMC966LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q DOWNCONVERTER 17 - 20 GHz | IC MMIC IQ DOWNCONVERTER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Frequency 17GHz ~ 20GHz
Number of Mixers 1
Gain 14dB
Noise Figure 2.5dB
Secondary Attributes Down Converter
Supply Current 160mA
Supply Voltage (V) 3.5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC966
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181515-HMC966LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC966LP4E CAD Model

Description

The HMC966LP4E is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leading global semiconductor company. This LNA operates within the 24 to 32 GHz frequency range, making it ideally suited for K-band applications. It is a versatile component used in a variety of demanding communication systems, including point-to-point radios, satellite communications, and radar systems.

Key Features

  • Frequency Range: The HMC966LP4E is designed to operate effectively over the 24 to 32 GHz frequency range, offering excellent performance across the entire K-band.
  • Gain: It provides a high gain of 14 dB, which is essential for signal amplification in communication systems.
  • Noise Figure: With a low noise figure of 2.5 dB, this LNA ensures minimal signal degradation, resulting in clearer and more reliable communication.
  • Output Power: The product delivers an output power (P1dB) of 17 dBm, which is indicative of its ability to handle higher power levels without significant distortion.
  • Supply Voltage: The HMC966LP4E operates on a supply voltage of +3 to +3.3V, making it compatible with standard power supplies used in electronic systems.
  • Package: Enclosed in a 4x4mm QFN leadless package, it is compact and suitable for space-constrained applications.

Applications

The versatility of the HMC966LP4E allows it to be integrated into a wide range of high-frequency applications. Its primary use cases include:

  • Point-to-point and point-to-multipoint radios
  • Satellite communication systems
  • Radar and sensor systems
  • Test instrumentation

Why Choose HMC966LP4E?

Opting for the HMC966LP4E from Analog Devices Inc. means selecting a product that is engineered for high performance and reliability. The integration of advanced GaAs PHEMT technology ensures low noise figures and high gain, which are critical for the efficiency of high-frequency communication systems. Its robust design and compatibility with standard power supplies make it a practical choice for engineers looking to enhance system performance with minimal integration complexity.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2796 $86.5592
4+ $35.5116 $142.0464
6+ $34.4018 $206.4108
7+ $33.2921 $233.0447
9+ $32.1824 $289.6416
13+ $28.8531 $375.0903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,053 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess