EN
  • EN
  • DE

HMC951LP4ETR

Part No HMC951LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ DOWNCONVERTER 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
RF Type General Purpose
Frequency 5.6GHz ~ 8.6GHz
Number of Mixers 1
Gain 13dB
Noise Figure 2dB
Secondary Attributes Down Converter
Current - Supply 55mA
Voltage - Supply 5V
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC951
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920538-HMC951LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC951LP4ETR CAD Model

Description

Analog Devices Inc. HMC951LP4ETR Product Overview

The HMC951LP4ETR from Analog Devices Inc. is a high-performance, RF mixer with an integrated local oscillator (LO) amplifier. This product is specifically designed to meet the demanding requirements of communication systems where excellent linearity and a low noise figure are essential for optimal performance. Its compact 4x4 mm QFN package makes it an ideal choice for space-constrained applications in both commercial and military markets.

Key Features and Benefits

  • Wide Frequency Range: The HMC951LP4ETR operates over a broad frequency range, supporting IF frequencies from DC to 3.5 GHz and RF/LO frequencies from 6 to 26 GHz, making it versatile for a wide range of applications.
  • High Linearity: With an excellent input IP3 (third-order intercept point) performance, this mixer maintains signal integrity by reducing intermodulation distortion, which is critical for high-performance communication systems.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies design complexity and helps in reducing the number of external components required, leading to a more compact system design.
  • Single Supply Voltage: The device operates from a single 5V supply, which simplifies the power supply design and can help in reducing the overall power consumption of the system.
  • Lead-Free and RoHS Compliant: Consistent with environmental regulations, the HMC951LP4ETR is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The versatility of the HMC951LP4ETR makes it suitable for a variety of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Satellite communications systems
  • Fiber optic applications

With its robust feature set, the HMC951LP4ETR from Analog Devices Inc. is a compelling choice for designers looking for a high-quality, high-performance RF mixer solution. Its integration and performance characteristics make it a pivotal component in the advancement of communication technology.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
NXP / Nexperia
Lowest to $6.5292
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9857 $77.9571
6+ $21.3215 $127.9290
9+ $20.6553 $185.8977
12+ $19.9889 $239.8668
15+ $19.3227 $289.8405
21+ $17.3238 $363.7998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,703 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess