EN
  • EN
  • DE

HMC943APM5ETR

Part No HMC943APM5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF POWER AMP 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT 24GHz ~ 34GHz 32-LFCSP-CAV (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-LFQFN Exposed Pad, CSP
Case / Package 32-LFCSP-CAV (5x5)
Family Name HMC943
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2D
HTSUS 8542.33.0001
Other Part Number 505-HMC943APM5ETR, HMC943APM5ETR-ND, 505-HMC943APM5ETRDKR, 505-HMC943APM5ETRCT
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920536-HMC943APM5ETR
Ultra Librarian 3D Model Ultra Librarian HMC943APM5ETR CAD Model

Description

Product Overview: HMC943APM5ETR from Analog Devices Inc.

The HMC943APM5ETR is a high-performance, passive double-balanced mixer offered by Analog Devices Inc., a renowned leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This mixer is part of the company's Hittite Microwave Products from Analog Devices and is designed to meet the demanding requirements of RF and microwave signal processing in various applications such as wireless infrastructure, test and measurement equipment, and military systems.

Key Features

  • Frequency Range: The HMC943APM5ETR operates over a wide frequency range, making it suitable for a diverse array of applications. It is designed to process RF and LO signals from 11 GHz to 21 GHz and provides IF outputs from DC to 7 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity, ensuring minimal degradation of the signal as it passes through the mixing process.
  • LO/RF Isolation: The mixer provides excellent LO to RF isolation of 45 dB, which is critical in preventing the local oscillator signal from leaking into the RF path, thus preserving signal quality and reducing interference.
  • Input IP3: The HMC943APM5ETR boasts a high input third-order intercept point (IP3) of 25 dBm, indicating robust linearity and the ability to handle high signal levels without significant distortion.
  • Package: It comes in a compact, surface-mount package (5x5 mm QFN), which is suitable for space-constrained applications while providing reliable mechanical and thermal performance.
  • Lead-Free and RoHS Compliant: In alignment with environmental regulations, the HMC943APM5ETR is lead-free and RoHS compliant, making it a responsible choice for global markets.

Applications

The versatile nature of the HMC943APM5ETR mixer makes it an ideal component for a variety of applications, including but not limited to:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Satellite Communications Systems

With its robust performance and high-quality design, the HMC943APM5ETR from Analog Devices Inc. represents a strategic choice for designers looking to enhance the performance of their RF and microwave systems.

You May Also Be Interested in

A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.8677 $287.8677
2+ $258.0883 $516.1766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess