The UUD1E330MCL1GS-M is an aluminum electrolytic capacitor manufactured by Nichicon. It is part of the UUD series, known for its general-purpose applications and reliable performance in various electronic circuits.
Applications:
- General Purpose Electronic Circuits
- Power Supplies
- Consumer Electronics
- Industrial Equipment
- Filtering and Smoothing Circuits
Features:
- Capacitance: 33µF (Microfarads)
- Voltage Rating: 25V (Volts)
- Operating Temperature Range: -40°C to +85°C
- Tolerance: ±20%
- Long Life: Designed for extended operational lifespan
Benefits:
- Reliable Performance: Provides stable capacitance over its operating temperature range.
- General Purpose Use: Suitable for a wide variety of applications due to its standard specifications.
- Long Lifespan: Designed for long-term reliability in electronic circuits.
- Compact Size: Facilitates use in space-constrained applications.
- Cost-Effective: Offers a balance of performance and affordability.
Additional Details:
The UUD1E330MCL1GS-M is a radial leaded capacitor. Its key specifications include a capacitance of 33µF, a voltage rating of 25V, and an operating temperature range of -40°C to +85°C. The tolerance is ±20%. This capacitor is designed for general-purpose use and provides reliable performance in various filtering, smoothing, and decoupling applications. The long operational lifespan ensures that it can be used in long-term electronic designs. The UUD series is a popular choice for applications where a standard, reliable aluminum electrolytic capacitor is required.