EN
  • EN
  • DE

HMC905LP3E

Part No HMC905LP3E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER BICMOS SIGE LN 16-QFN / RF IC Frequency Divider 6GHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Function Frequency Divider
Frequency 6GHz
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC905
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813053-HMC905LP3E
Ultra Librarian 3D Model Ultra Librarian HMC905LP3E CAD Model

Description

Product Overview: HMC905LP3E from Analog Devices Inc.

The HMC905LP3E is a high-performance, versatile frequency divider manufactured by Analog Devices Inc. This advanced device is part of the Hittite Microwave Corporation product family, which is renowned for its precision and reliability in RF and microwave applications. The HMC905LP3E is specifically designed to cater to the demanding requirements of communication systems, instrumentation, and aerospace industries, where signal integrity and consistency are paramount.

Key Features

  • Frequency Range: The HMC905LP3E operates over a broad frequency range, making it suitable for various applications that require frequency division.
  • Division Factor: It offers a fixed division factor of 5, which allows for precise downscaling of high-frequency signals.
  • Output Power: The device provides consistent output power across its operating frequency range, ensuring stable performance in different scenarios.
  • Package: Encased in a compact 3x3 mm QFN package, the HMC905LP3E is designed for space-constrained applications without compromising on functionality.
  • Single Supply Voltage: It operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

The HMC905LP3E frequency divider is ideal for a variety of applications, including:

  • Wireless communication systems
  • Test and measurement equipment
  • Signal generation and synthesis
  • Phase-locked loop (PLL) circuits
  • Military and space applications

Product Quality and Support

Analog Devices Inc. is committed to delivering high-quality products that meet the rigorous standards of the industry. The HMC905LP3E frequency divider is no exception, offering reliability and performance backed by comprehensive technical support. Customers can access detailed datasheets, application notes, and design resources to facilitate the integration of this device into their systems.

Whether you're designing a sophisticated communication system or developing high-precision instrumentation, the HMC905LP3E from Analog Devices Inc. provides the functionality and performance needed to achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.1765 $69.1765
2+ $67.0147 $134.0294
3+ $64.8530 $194.5590
4+ $62.6912 $250.7648
6+ $56.2059 $337.2354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess