EN
  • EN
  • DE

HMC892ALP5E

Part No HMC892ALP5E
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER BAND PASS 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000428-HMC892ALP5E
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface Filters - Active
Package Strip
Voltage - Supply 0V ~ 14V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Base Product Number HMC892
Product Status Active
Ultra Librarian 3D Model Ultra Librarian HMC892ALP5E CAD Model

Description

Analog Devices Inc. HMC892ALP5E: High-Performance RF Amplifier

The HMC892ALP5E from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) amplifier that is designed to deliver exceptional performance in a wide range of applications, including telecommunications, aerospace, and defense systems. This product is a testament to Analog Devices' commitment to providing high-quality components that enhance the capabilities of electronic systems.

Key Features

  • Frequency Range: The HMC892ALP5E operates over a broad frequency range, making it versatile for various RF applications.
  • Gain: It offers a high gain, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: The device provides robust output power levels, ensuring strong signal transmission and reception.
  • Linearity: Excellent linearity is one of the hallmarks of this amplifier, which is critical for maintaining signal integrity.
  • Low Noise Figure: It boasts a low noise figure, which minimizes additional noise in signal amplification, leading to clearer and more accurate communication.
  • Package: The HMC892ALP5E comes in a compact LP5E package, which is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the HMC892ALP5E allows it to be used in a variety of settings, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • Military radar and electronic warfare systems
  • Satellite communications equipment
  • Test instrumentation
  • Fiber optic applications

Quality and Reliability

Analog Devices Inc. is renowned for its rigorous quality control and the HMC892ALP5E is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can operate in demanding conditions without failure. Customers can trust in the durability and consistency of this RF amplifier, which is backed by Analog Devices' reputation in the industry.

Overall, the HMC892ALP5E is an excellent choice for designers and engineers looking for a high-performance RF amplifier that can be integrated into a wide array of systems. Its superior specifications and flexible applications make it a valuable component in any high-frequency signal chain.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4478 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess