EN
  • EN
  • DE

HMC8191-SX

Part No HMC8191-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description WIDEBAND I/Q MIXER  /  RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 26.5GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Bulk
RF Type General Purpose
Frequency 6GHz ~ 26.5GHz
Number of Mixers 2
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Package / Case Die
Supplier Device Package Die
Base Product Number HMC8191
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC8191-SX,-2735-HMC8191-SX
Standard Package 2
Win Source Part Number 1063229-HMC8191-SX
Ultra Librarian 3D Model Ultra Librarian HMC8191-SX CAD Model

Description

The HMC8191-SX from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for various RF and IF applications. This mixer is designed to provide exceptional linearity and noise performance in a compact package, making it an ideal choice for designers seeking to enhance their systems with reliable frequency conversion functionality.

Key Features

  • Frequency Range: The HMC8191-SX operates over a wide frequency range, with an RF and LO frequency from 6 GHz to 26 GHz and an IF frequency from DC to 3 GHz. This broad range makes it suitable for a variety of applications, including satellite communications, point-to-point and point-to-multipoint radios, military and space, and test equipment.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a good balance between conversion efficiency and signal integrity.
  • LO to RF Isolation: The device boasts excellent LO to RF isolation of 35 dB, ensuring minimal leakage between the local oscillator and the RF signal path.
  • Input IP3: The HMC8191-SX provides a high input third-order intercept point (IP3) of 24 dBm, which contributes to its outstanding linearity and allows it to handle large signal strengths without significant distortion.
  • Package: Housed in a compact, RoHS-compliant, 4x4 mm surface-mount package, the HMC8191-SX is designed for easy integration into space-constrained applications.

Applications

The HMC8191-SX is engineered to meet the demands of a wide range of applications where high performance and reliability are essential. Its robust design and flexible operation make it well-suited for:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test instrumentation
  • Military and space applications

Conclusion

Overall, the HMC8191-SX from Analog Devices Inc. represents a state-of-the-art solution for designers looking to incorporate a high-quality mixer into their RF and IF signal chains. With its wide frequency range, excellent linearity, and compact form factor, this device is poised to deliver superior performance in a variety of challenging applications.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess