EN
  • EN
  • DE

HMC8120

Part No HMC8120
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 71GHZ-76GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000625-HMC8120
Manufacturer Analog Devices Inc.
Category RF and Wireless -RF Amplifiers
Package Bulk
Package / Case Die
Supplier Device Package Die
Mounting Type Surface Mount
Voltage - Supply 4.5V
Current - Supply 250mA
Frequency 71GHz ~ 76GHz
P1dB 21dBm
Ultra Librarian 3D Model Ultra Librarian HMC8120 CAD Model

Description

Product Overview: HMC8120 from Analog Devices Inc.

The HMC8120 is a cutting-edge power amplifier product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This device is part of a portfolio designed to cater to the demanding requirements of modern communication systems and complex signal processing applications.

Key Features

  • High Frequency Range: The HMC8120 operates at a frequency range that is ideal for microwave and millimeter-wave radio and communication systems, making it a versatile choice for a wide array of applications.
  • Efficient Power Amplification: This product is designed to deliver efficient power amplification with high gain, ensuring that signal integrity is maintained while boosting the power levels to the required standards.
  • Robust Thermal Performance: With a robust thermal design, the HMC8120 maintains its performance across a broad temperature range, ensuring reliability and longevity even in harsh environmental conditions.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the HMC8120 provides superior performance, including lower distortion and higher linearity, which are critical for high-quality signal transmission.

Applications

The versatility of the HMC8120 makes it suitable for a diverse range of applications, including:

  • Telecommunications infrastructure
  • Test and measurement equipment
  • Satellite communications
  • Defense and aerospace systems
  • Broadband wireless access

Product Specifications

The HMC8120 boasts impressive specifications that underscore its performance capabilities:

  • Output Power: Defined by the specific product variant
  • Gain: High gain levels for effective signal amplification
  • Efficiency: Optimized for power-efficient operation
  • Package: Available in a package that is convenient for integration into a wide range of systems

For those looking to enhance their communication systems with a reliable and high-performance power amplifier, the HMC8120 from Analog Devices Inc. stands out as an exemplary choice. Its advanced features and robust design make it a cornerstone for any application requiring efficient and powerful signal amplification.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess