EN
  • EN
  • DE

HMC787LC3BTR

Part No HMC787LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER GAAS 3-10GHZ 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
RF Type LTE, WiMax
Frequency 3GHz ~ 10GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Case 12-CLCC Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Win Source Part Number HMC787LC3BTR-147041
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC787LC3BTR CAD Model

Description

Analog Devices Inc. HMC787LC3BTR RF Amplifier

The HMC787LC3BTR from Analog Devices Inc. is a state-of-the-art RF amplifier that provides exceptional performance for a wide range of applications. Designed with cutting-edge technology, this amplifier delivers high gain, low noise, and excellent linearity, making it an ideal choice for demanding RF and microwave systems.

Key Features

  • Frequency Range: The HMC787LC3BTR operates over a broad frequency range, making it versatile for use in various applications including telecommunications, radar systems, and electronic warfare.
  • High Gain: This amplifier offers a high gain level, enhancing the signal strength of RF circuits without significant degradation of the signal quality.
  • Low Noise Figure: With its low noise figure, the HMC787LC3BTR ensures that the signal integrity is maintained, particularly important in sensitive communication systems where signal clarity is critical.
  • Excellent Linearity: The device provides excellent linearity, which is crucial for maintaining the fidelity of the input signal throughout the amplification process.
  • Power Efficiency: Designed for power efficiency, this RF amplifier minimizes power consumption, which is beneficial for battery-powered devices and contributes to overall system longevity.
  • Compact Form Factor: The HMC787LC3BTR comes in a compact 3x3 mm package, suitable for space-constrained applications without compromising performance.

Applications

The versatility of the HMC787LC3BTR makes it suitable for a variety of applications. It is commonly used in:

  • Wireless infrastructure
  • Fiber optic and broadband communications
  • Microwave radios and VSAT
  • Test instrumentation
  • Military and space

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC787LC3BTR is manufactured to meet the highest industry standards, ensuring that it performs consistently under various environmental conditions. Whether you are designing a commercial communication system or a critical military application, you can trust the HMC787LC3BTR to deliver unparalleled performance.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official datasheets and product documentation available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $201.6918 $201.6918
2+ $180.8271 $361.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess