EN
  • EN
  • DE

HMC787ALC3B

Part No HMC787ALC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Conversion loss: 9 dB typical at 3 GHz to 9 GHz | DOUBLE-BALANCED - MIXER, 3-11GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 3GHz ~ 10GHz
Number of Mixers 1
Noise Figure 9dB
Manufacturer Package 12-CLCC Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Family Part Number HMC787
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181489-HMC787ALC3B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC787ALC3B CAD Model

Description

The HMC787ALC3B from Analog Devices Inc. is a cutting-edge RF amplifier that stands out in the market for its exceptional performance and versatility. This product is designed to cater to a wide range of applications, including telecommunications, satellite communications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC787ALC3B operates over a broad frequency range, making it suitable for a variety of RF applications.
  • High Gain: This amplifier provides a high gain, which is essential for applications that require signal amplification without significant loss of quality.
  • Low Noise Figure: With its low noise figure, the HMC787ALC3B ensures that the signal integrity is maintained, minimizing the introduction of unwanted noise during amplification.
  • Power Efficiency: The device is designed with power efficiency in mind, reducing operational costs and heat generation, which is crucial for maintaining the longevity of the system.
  • Robust Packaging: Housed in a compact 3x3 mm QFN package, the HMC787ALC3B is built to withstand harsh environments and is suitable for space-constrained applications.

Applications

The HMC787ALC3B's versatility allows it to be used in a variety of settings. It is an ideal choice for:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • MMDS & wireless LAN
  • Test instrumentation
  • Space and defense electronics

Technical Specifications

Parameter Value Frequency Range Specified by the manufacturer Gain Specified by the manufacturer Noise Figure Specified by the manufacturer Package 3x3 mm QFN

For detailed technical specifications, please refer to the HMC787ALC3B datasheet provided by Analog Devices Inc. This will ensure that you have the most accurate and up-to-date information for your application needs.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.2707 $52.2707
3+ $48.9625 $146.8875
4+ $47.3083 $189.2332
5+ $44.0000 $220.0000
6+ $42.3459 $254.0754
8+ $40.6918 $325.5344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess