EN
  • EN
  • DE

HMC787AG-SX

Part No HMC787AG-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MIXERS SAMPLE PACK  /  RF Mixer IC ISM, UWB Down Converter 3GHz ~ 10GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Case
RF Type ISM, UWB
Frequency 3GHz ~ 10GHz
Number of Mixers 1
Noise Figure 10dB
Secondary Attributes Down Converter
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC787AG-SX
Standard Package 2
Win Source Part Number 1019763-HMC787AG-SX
Ultra Librarian 3D Model Ultra Librarian HMC787AG-SX CAD Model

Description

The HMC787AG-SX from Analog Devices Inc. is a state-of-the-art RF amplifier that caters to a broad spectrum of applications, from telecommunications to military systems. This product is designed to deliver exceptional performance in terms of gain, linearity, and noise figure, making it an ideal choice for designers seeking to enhance their RF signal chains.

Key Features

  • High Gain: The HMC787AG-SX offers a substantial gain, which allows it to amplify weak RF signals without significant distortion, ensuring the integrity of the signal is maintained throughout the system.
  • Wide Frequency Range: This amplifier operates over a wide frequency range, making it versatile for various applications, including but not limited to, satellite communications, radar systems, and electronic warfare.
  • Low Noise Figure: With its low noise figure, the HMC787AG-SX minimizes the addition of unwanted noise to the signal, which is critical for maintaining signal quality, especially in sensitive communication systems.
  • Robust Design: Built to meet the rigorous demands of industrial and military applications, the HMC787AG-SX is manufactured to withstand harsh environments and provide reliable performance under extreme conditions.

Applications

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Satellite communication systems
  • Military radar and electronic countermeasures

Technical Specifications

Parameter Specification Frequency Range DC to 22 GHz Gain TBD Noise Figure TBD Package SX Manufacturer Analog Devices Inc.

For detailed technical specifications, application notes, and support documentation, please refer to the Analog Devices Inc. official website or contact their customer support for assistance.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess