EN
  • EN
  • DE

HMC742ALP5E

Part No HMC742ALP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LTE 70MHZ-4GHZ 32QFN / RF Amplifier IC LTE, WiMax 70MHz ~ 4GHz 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 70MHz ~ 4GHz
P1dB 21.5dBm
Gain 12dB
Noise Figure 4dB
RF Type LTE, WiMax
Voltage - Supply 5V
Current - Supply 2.5mA
Test Frequency 70MHz ~ 1GHz
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC742
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920504-HMC742ALP5E
Ultra Librarian 3D Model Ultra Librarian HMC742ALP5E CAD Model

Description

The HMC742ALP5E is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) from Analog Devices Inc., designed for a variety of RF and microwave applications. This product is recognized for its exceptional quality and reliability, making it an ideal choice for designers looking to enhance their systems with superior signal processing capabilities.

Key Features

  • Frequency Range: The HMC742ALP5E operates over a broad frequency range, providing versatility for use in multiple applications including telecommunications, radar systems, test equipment, and satellite communications.
  • High Isolation: This MMIC offers high isolation levels, ensuring minimal interference between signals and channels, which is critical for maintaining signal integrity in complex RF systems.
  • Low Insertion Loss: With its low insertion loss, the HMC742ALP5E maintains the strength of the signal as it passes through the component, which is essential for achieving high-performance in RF systems.
  • Surface Mount Package: The device comes in a compact 5x5 mm SMT package, which allows for easy integration into a wide range of electronic assemblies, saving space on the PCB and reducing overall system size.

Applications

The versatility of the HMC742ALP5E makes it suitable for a wide array of applications. It is commonly used in:

  • Wireless infrastructure
  • Military and space
  • Fiber optic and broadband telecom
  • Test instrumentation
  • Electronic warfare and radar systems

Technical Specifications

The HMC742ALP5E boasts technical specifications that ensure high performance in demanding applications:

  • Operating frequency range that covers critical communication bands
  • High isolation to minimize crosstalk and signal leakage
  • Low insertion loss to preserve signal power
  • Robust temperature range for operation in various environments
  • Lead-free and RoHS compliant, adhering to environmental standards

In conclusion, the HMC742ALP5E from Analog Devices Inc. is a top-tier MMIC that offers a blend of performance, reliability, and versatility, making it a go-to component for engineers looking to enhance their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7105 $63.4210
4+ $26.0189 $104.0756
6+ $25.2058 $151.2348
9+ $24.3927 $219.5343
11+ $23.5797 $259.3767
15+ $21.1404 $317.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 691 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess