EN
  • EN
  • DE

HMC740ST89E

Part No HMC740ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC HBT ACTIVE BIAS SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50MHz to 3GHz
P1dB 18dBm
Gain 15dB
Noise Figure 3.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 88mA
Case / Package SOT-89
Win Source Part Number 040513-HMC740ST89E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC740ST89E CAD Model

Description

Product Overview: HMC740ST89E by Analog Devices Inc.

The HMC740ST89E, crafted by the renowned Analog Devices Inc., is a high-performance, single positive-edge-triggered D-type flip-flop. This integrated circuit is designed to meet the needs of high-speed digital data processing and frequency synthesis applications. With its advanced technology, the HMC740ST89E is a vital component for designers focusing on telecommunication, avionics, and high-speed computing systems.

Key Features

  • High-Speed Operation: The HMC740ST89E operates at very high speeds, making it suitable for applications that require rapid data processing and clock management.
  • Low Power Consumption: Despite its high-speed capabilities, this flip-flop is designed for low power consumption, which is critical for power-sensitive designs.
  • Single Positive-Edge Triggered: The device triggers on the positive edge of the clock signal, providing precise timing for the capture of data.
  • Robust Output Drive: Capable of driving high capacitive loads, the HMC740ST89E ensures reliable signal integrity even in demanding environments.
  • Small Footprint: Housed in the compact SOT-89 package, the product offers a space-saving solution, which is essential for modern, densely-packed electronic assemblies.

Applications

The versatility of the HMC740ST89E allows it to be used across a wide range of applications. It is particularly well-suited for:

  • High-speed digital data processing systems
  • Frequency synthesis and phase-locked loops (PLLs)
  • Telecommunication infrastructure
  • Avionics and radar systems
  • SerDes (Serializer/Deserializer) applications
  • Test and measurement equipment

Technical Specifications

For those who require detailed technical information, the HMC740ST89E boasts a comprehensive set of specifications. It operates over a wide supply voltage range, which allows for flexibility in various system designs. The flip-flop's advanced design ensures minimal propagation delay and high data throughput, while maintaining signal fidelity.

Analog Devices Inc. provides detailed datasheets and application notes to assist designers in integrating the HMC740ST89E into their projects, ensuring optimal performance and reliability. With its combination of speed, power efficiency, and compact size, the HMC740ST89E is an excellent choice for any application requiring a high-performance D-type flip-flop.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 413 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess