EN
  • EN
  • DE

HMC723LP3E

Part No HMC723LP3E
Manufacturer Analog Devices Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Analog Devices Inc.
Series -
Package Strip
Product Status Active
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 13 GHz
Max Propagation Delay @ V, Max CL -
Trigger Type Positive, Negative
Current - Output High, Low -
Voltage - Supply -3V ~ -3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-SMT (3x3)
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378587-HMC723LP3E
Ultra Librarian 3D Model Ultra Librarian HMC723LP3E CAD Model

Description

Analog Devices Inc. HMC723LP3E: High-Performance MMIC

The HMC723LP3E from Analog Devices Inc. is a state-of-the-art monolithic microwave integrated circuit (MMIC) designed to deliver exceptional performance for a wide range of applications. This product is part of Analog Devices' Hittite Microwave Products from the brand's extensive portfolio of radio frequency (RF) and microwave components. The HMC723LP3E is a testament to Analog Devices' commitment to providing innovative solutions that meet the demanding requirements of modern RF and microwave systems.

Key Features of the HMC723LP3E

  • Frequency Range: The HMC723LP3E operates over a broad frequency range, making it versatile for use in multiple applications including point-to-point radios, VSAT, military & space, and fiber optic systems.
  • High Isolation: The device offers high isolation performance, which is critical in applications where signal integrity and separation are paramount.
  • Low Insertion Loss: With its low insertion loss, the HMC723LP3E ensures minimal signal attenuation, thereby maintaining the strength and quality of the signal throughout the signal path.
  • Non-Reflective Design: Its non-reflective design minimizes signal reflections that can cause distortions, ensuring a cleaner signal transmission.
  • Integrated TTL Driver: The inclusion of an integrated TTL driver simplifies the control interface, allowing for easy integration into digital systems.
  • Surface-Mount Package: The HMC723LP3E comes in a compact, surface-mount leadless package (LP3E), which is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the HMC723LP3E makes it an ideal choice for a variety of applications. Its performance characteristics are particularly well-suited for:

  • Test instrumentation
  • Satellite communications
  • Wireless infrastructure
  • Electronic warfare systems
  • Commercial and military radar systems

In summary, the HMC723LP3E from Analog Devices Inc. is a highly capable MMIC that offers robust performance for demanding RF and microwave applications. Its combination of wide frequency range, high isolation, low insertion loss, and a user-friendly interface makes it an essential component for engineers looking to optimize their signal chain performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess