EN
  • EN
  • DE

HMC715LP3ETR

Part No HMC715LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP LNA PHEMT 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.1GHz to 2.9GHz
P1dB 19.5dBm
Gain 19dB
Noise Figure 0.9dB
RF Type LTE, WiMax
Supply Voltage - Operating 3 V to 5 V
Operating Supply Current 95mA
Test Frequency 2.9GHz
Case / Package 16-QFN (3x3)
Win Source Part Number 1043840-HMC715LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC715LP3ETR CAD Model

Description

HMC715LP3ETR RF Mixer by Analog Devices Inc.

HMC715LP3ETR RF Mixer

The HMC715LP3ETR is a high-performance, passive RF mixer designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This mixer is part of the HMC series and comes in a compact 3x3 mm QFN leadless package, making it an excellent choice for space-constrained applications.

The HMC715LP3ETR operates over a wide frequency range, making it versatile for various applications, including cellular infrastructure, wireless connectivity, test equipment, and satellite communications. Its RF and LO frequency range spans from 6 GHz to 16 GHz, while the IF frequency range is DC to 3 GHz, providing users with flexibility in designing their RF systems.

This mixer boasts a passive design, which means it does not require DC power for operation. Its passive nature ensures low noise figure and excellent linearity, which are critical parameters in many high-frequency signal processing applications. Furthermore, the HMC715LP3ETR provides a high level of isolation between the ports, minimizing potential signal leakage and ensuring clean, accurate mixing performance.

The device features an integrated LO buffer, which simplifies the design by reducing the number of external components required. This built-in buffer also helps to maintain consistent LO drive levels, resulting in predictable and stable mixer performance. The HMC715LP3ETR is designed to be robust, with an excellent input IP3 (third-order intercept point) that allows it to handle high input power levels without significant distortion.

Analog Devices Inc. has engineered the HMC715LP3ETR with a focus on delivering a balance of performance and integration. This mixer is ideal for designers seeking to optimize their RF signal chains for both performance and size. Whether for use in commercial, industrial, or military applications, the HMC715LP3ETR provides a reliable and efficient solution for complex frequency conversion challenges.

Key Features:

  • Wide frequency range: RF/LO: 6 GHz to 16 GHz, IF: DC to 3 GHz
  • Passive design: No DC power required
  • High isolation between ports
  • Integrated LO buffer
  • Compact 3x3 mm QFN package
  • High input IP3 for better linearity

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0497 $60.2982
15+ $8.2467 $123.7005
22+ $7.9891 $175.7602
30+ $7.7304 $231.9120
39+ $7.4729 $291.4431
52+ $6.7002 $348.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,182 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess