EN
  • EN
  • DE

AT97SC3205T-H3M44-00

Part No AT97SC3205T-H3M44-00
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description PRODSTD IND I2C TPM 4X4 32VQFN  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface I2C
Number of I/O 4
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number AT97SC3205T
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names AT97SC3205T-H3M44-00DKR,AT97SC3205T-H3M44-00TR-ND,AT97SC3205T-H3M44-00TRINACTIVE,AT97SC3205T-H3M44-00CT-ND,AT97SC3205T-H3M44-00DKRINACTIVE,AT97SC3205T-H3M44-00CT,AT97SC3205T-H3M44-00DKR-ND,AT97SC3205T-H3M44-00TR,1611-AT97SC3205T-H3M44-00
Standard Package 1,000
Win Source Part Number 1135697-AT97SC3205T-H3M44-00
Ultra Librarian 3D Model Ultra Librarian AT97SC3205T-H3M44-00 CAD Model

Description

The AT97SC3205T-H3M44-00 from Microchip Technology is a sophisticated, high-security cryptographic module designed to provide robust hardware-based data protection. This device is part of Microchip's renowned family of Trusted Platform Modules (TPMs), which are widely used to secure hardware through integrated cryptographic keys.

Key Features

  • Trusted Platform Module (TPM) 1.2: Fully compliant with TPM version 1.2 specifications, ensuring widespread compatibility and a high level of security.
  • Hardware-Based Security: The module provides a hardware solution for secure generation and storage of cryptographic keys, which is more secure against software-based attacks.
  • Endorsement Key (EK) Certificate: Comes with an EK certificate to establish a chain of trust for the platform's identity.
  • Multiple Cryptographic Algorithms: Supports RSA, SHA-1, and HMAC algorithms for versatile security applications.
  • Random Number Generator (RNG): Includes an RNG to ensure that cryptographic keys are generated with high entropy.

Applications

The AT97SC3205T-H3M44-00 is ideal for a variety of applications that require secure data storage, secure communications, and identity protection. It is commonly used in personal computers, servers, networking equipment, and embedded systems where data security is paramount.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT97SC3205T-H3M44-00 is no exception. It is built to meet the stringent requirements of enterprise-level security, ensuring that it can be trusted for critical applications.

Easy Integration

The device is designed for easy integration into existing systems, with a versatile hardware interface that simplifies the process of adding robust security features to a wide range of products.

Whether you're looking to protect intellectual property, secure network communications, or ensure the integrity of your digital ecosystem, the AT97SC3205T-H3M44-00 from Microchip Technology provides a trusted solution.

You May Also Be Interested in

Ricoh
Need more? Email Us
Ricoh
Lowest to $13.5909
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $5.6306
Ricoh
PCMCIA Power Controller
Lowest to $15.8443
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.4553
Ricoh
Lowest to $8.1612
Ricoh
Lowest to $23.3784
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess