EN
  • EN
  • DE

HMC700LP4ETR

Part No HMC700LP4ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACT-N PLL 16BIT 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Integer-N/Fractional-N
PLL Yes
Input CMOS
Output CMOS
Frequency - Max 8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC700
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714405-HMC700LP4ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC700LP4ETR CAD Model

Description

The HMC700LP4ETR is a high-performance integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of modern RF and microwave systems. This versatile product is a fractional-N PLL (Phase-Locked Loop) synthesizer that can be employed in a variety of applications such as wireless infrastructure, satellite communications, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC700LP4ETR operates over a wide frequency range, making it suitable for multiple frequency bands and applications.
  • Low Phase Noise: It boasts exceptionally low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • High Resolution: The device offers high-resolution frequency tuning, which allows for precise control over the output frequency.
  • Programmable: With its programmable features, users can customize the device settings to meet specific system requirements.
  • Integration: The HMC700LP4ETR integrates several functions into a single chip, reducing the need for external components and simplifying the design process.
  • Package: It comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC700LP4ETR is designed for use in a broad range of applications, including:

  • Wireless communication infrastructure
  • Satellite communication systems
  • Microwave radios
  • Test and measurement equipment
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC700LP4ETR is no exception. This product is manufactured to the highest standards to ensure consistent performance and durability in the field. Customers can rely on the HMC700LP4ETR for their critical applications, knowing it has been rigorously tested and validated for use in challenging environments.

For designers and engineers seeking a reliable, high-performance PLL synthesizer, the HMC700LP4ETR from Analog Devices Inc. offers an optimal solution that combines functionality, integration, and precision.

You May Also Be Interested in

Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Renesas Electronics America
IC FANOUT DIST 16TSSOP
Lowest to $14.5523
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8621 $53.7242
4+ $25.1620 $100.6480
7+ $24.3119 $170.1833
9+ $22.6118 $203.5062
12+ $21.7617 $261.1404
15+ $20.9117 $313.6755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,999 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess