EN
  • EN
  • DE

AD9102BCPZ

Part No AD9102BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low Power, 14-Bit, 180 MSPS, Digital-to-Analog Converter and Waveform Generator | IC DAC 14BIT A-OUT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 1
Settling Time 31.2ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 3.6V
INL/DNL (LSB) ±2, ±1.4
Architecture Segmented DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting Style SMD
Family Part Number AD9102
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138943-AD9102BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9102BCPZ CAD Model

Description

The AD9102BCPZ is a high-performance digital-to-analog converter (DAC) integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This DAC is part of a family of devices that are ideal for complex waveform generation, which is often required in applications such as signal generators, programmable filters, and arbitrary waveform generators.

The AD9102BCPZ features a 14-bit DAC with an on-chip pattern memory, which makes it capable of storing and generating complex waveforms. The device operates at a high update rate, allowing for the generation of high-frequency signals with good modulation quality. Additionally, it has a flexible clocking system that supports a wide range of clock frequencies, making it versatile for different system requirements.

With its integrated on-chip memory, users can program the AD9102BCPZ to generate intricate patterns and sequences, which is particularly useful for testing and calibration purposes in electronic systems. The device also includes a variety of built-in functions, such as waveform scaling, offset adjustment, and phase modulation, which simplifies the design process and reduces the need for external components.

The AD9102BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its small footprint does not compromise its performance and makes it an excellent choice for portable and miniaturized electronic systems. The product is also characterized by its low power consumption, which is essential for battery-powered devices.

Analog Devices Inc. ensures that the AD9102BCPZ meets stringent quality and reliability standards. This DAC is designed to work in a wide temperature range, making it reliable in various environmental conditions. Whether it's for industrial, medical, communication, or aerospace applications, the AD9102BCPZ is engineered to deliver precise and stable analog outputs, ensuring high fidelity in signal generation and processing tasks.

In summary, the AD9102BCPZ by Analog Devices Inc. is a versatile, high-quality DAC solution that offers engineers the ability to create complex waveforms with ease, supporting a wide array of applications that require precision signal processing.

You May Also Be Interested in

Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5921 $71.5921
2+ $58.7423 $117.4846
3+ $56.9066 $170.7198
4+ $55.0709 $220.2836
5+ $53.2352 $266.1760
7+ $47.7281 $334.0967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,137 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess