AD822TRZ-EP Precision Operational Amplifier
The AD822TRZ-EP from Analog Devices Inc. is a precision operational amplifier specifically designed to meet the stringent requirements of military, aerospace, and industrial applications. This high-performance op-amp is a part of Analog Devices' Enhanced Products (EP) portfolio, which guarantees its reliability and robustness in extreme environments.
With a single or dual supply voltage ranging from 3V to 36V, or ±1.5V to ±18V, the AD822TRZ-EP offers designers the flexibility to use it in a wide array of applications. It features true single-supply operation, which allows input and output voltage ranges that also include the negative supply rail, providing the user with a ground-centered bipolar input voltage range with no need for external biasing components.
The AD822TRZ-EP is notable for its low power consumption, drawing only 800 µA of supply current per amplifier, which helps in designing energy-efficient systems. Its high input impedance and low input bias currents enable it to be used in applications with high source impedances, making it an excellent choice for sensor signal conditioning and buffering.
This operational amplifier exhibits a fast settling time, making it suitable for applications such as data acquisition systems, filters, and instrumentation. The device also features low offset voltage and drift, ensuring precision performance over its entire operating temperature range.
Furthermore, the AD822TRZ-EP is fully specified over the extended industrial temperature range (-40°C to +125°C), which makes it a reliable choice for harsh environment applications. It is available in a RoHS-compliant 8-lead SOIC package, providing a compact solution for space-constrained applications.
With its combination of precision, low power, and robustness, the AD822TRZ-EP from Analog Devices Inc. stands out as a versatile component for mission-critical applications where operational integrity and accuracy are paramount.
Key Features:
- Single or dual supply operation: 3V to 36V, or ±1.5V to ±18V
- Low supply current: 800 µA/amplifier
- High input impedance and low bias currents
- Low offset voltage and drift
- Fast settling time
- Extended industrial temperature range: -40°C to +125°C
- RoHS-compliant 8-lead SOIC package