Product Overview: HMC662LP3E from Analog Devices Inc.
The HMC662LP3E, manufactured by Analog Devices Inc., is a high-performance, passive double-balanced mixer that offers a wide frequency range and exceptional mixing capabilities. This mixer is designed to cater to the needs of RF and microwave applications, making it an ideal component for use in wireless infrastructure, test and measurement equipment, and satellite communication systems.
Key Features:
- Frequency Range: The HMC662LP3E operates effectively across a broad frequency range, making it versatile for various applications. It can be used in both lower-frequency RF applications and higher-frequency microwave systems.
- Conversion Loss: With a low conversion loss, this mixer ensures efficient signal conversion, which is essential for maintaining signal integrity in communication systems.
- Isolation: It provides excellent LO to RF and IF isolation, reducing the potential for signal leakage and ensuring clean and clear signal processing.
- Package: The HMC662LP3E comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications without compromising performance.
Applications:
The versatile nature of the HMC662LP3E allows it to be used in a variety of applications, including:
- Wireless Infrastructure (e.g., base stations, repeaters)
- Test and Measurement Equipment
- Satellite Communications
- Military and Space Applications
- Point-to-Point and Point-to-Multipoint Radios
Technical Specifications:
Parameter
Value
RF Frequency Range
6 to 26 GHz
LO Frequency Range
6 to 26 GHz
IF Frequency Range
DC to 3.5 GHz
Conversion Loss
9 dB typical
LO/RF Isolation
42 dB typical
LO/IF Isolation
37 dB typical
Input IP3
18 dBm typical
Package
3x3 mm QFN
With its robust design and superior performance, the HMC662LP3E from Analog Devices Inc. stands out as a reliable and efficient solution for mixing applications in high-frequency RF and microwave systems.