EN
  • EN
  • DE

HMC655LP2ETR

Part No HMC655LP2ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 6DB 50OHM 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Attenuators 6dB - 6-TDFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Package 6-TDFN Exposed Pad
Family Name HMC655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1510-1, 1127-1510-2, 1127-1510-ND, 1127-1510, 1127-1510-6
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873786-HMC655LP2ETR
Ultra Librarian 3D Model Ultra Librarian HMC655LP2ETR CAD Model

Description

Product Overview: HMC655LP2ETR by Analog Devices Inc.

The HMC655LP2ETR is a high-performance, RF (Radio Frequency) product from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is specifically designed to meet the demanding requirements of RF and microwave applications across a wide range of industries including telecommunications, aerospace, defense, and test equipment.

Key Features

  • Frequency Range: The HMC655LP2ETR operates over a broad frequency spectrum, making it versatile for various applications.
  • High Linearity: It exhibits excellent linearity, which is crucial for maintaining signal fidelity in communication systems.
  • Low Noise Figure: With a low noise figure, it ensures minimal signal degradation and is ideal for high-sensitivity receivers.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The HMC655LP2ETR is well-suited for an array of applications, such as:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and ECM Systems
  • Space and Satellite Communication Systems
  • Test Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC655LP2ETR is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in critical applications. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Technical Support and Resources

Customers can access comprehensive technical support for the HMC655LP2ETR, including detailed datasheets, application notes, and design resources. Analog Devices’ support team is available to assist with product integration, optimization, and troubleshooting, ensuring a smooth design-in process and quick time-to-market.

Whether for advanced communication systems or precision instrumentation, the HMC655LP2ETR from Analog Devices Inc. stands out as a reliable and high-performing component that engineers and designers can trust for their RF circuitry needs.

You May Also Be Interested in

TYCLON
BNC Attenuator. This connector is suitable for various high-frequency applications. It features a impedance 50Ω, operates up to 4 GHz, and an excellent V.S.W.R 1.2(Max.) at DC~2 GHz, 1.3(Max.) at 2~4 GHz. Withstanding temperatures from -20 to +65°C. The contact is made of Gold Plating, while the body is Brass/Nickel Plating. Rated Power is 2W.Attenuation is 6±0.3dB up to 2GHz, 6±0.8dB up to 4GHz.
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9419 $53.8257
7+ $14.7215 $103.0505
11+ $14.2615 $156.8765
15+ $13.8014 $207.0210
19+ $13.3414 $253.4866
26+ $11.9613 $310.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess