EN
  • EN
  • DE

HMC6545LP5E

Part No HMC6545LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC EQUALIZER 32GBPS 32QFN / RF IC Linear Equalizer General Purpose 0Hz ~ 32GHz 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Function Linear Equalizer
Frequency 0Hz ~ 32GHz
RF Type General Purpose
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC654
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920484-HMC6545LP5E
Ultra Librarian 3D Model Ultra Librarian HMC6545LP5E CAD Model

Description

Overview of HMC6545LP5E

The HMC6545LP5E is a state-of-the-art RF product from Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the demanding requirements of the modern RF and microwave industry.

Key Features

  • Frequency Range: The HMC6545LP5E operates over a broad frequency range, making it versatile for various applications including telecommunications, satellite communications, and electronic warfare.
  • High Linearity: It offers excellent linearity, which ensures minimal distortion in signal processing, crucial for maintaining signal integrity in high-performance systems.
  • Low Noise Figure: The device boasts a low noise figure, which is essential for systems that require high sensitivity and minimal signal degradation.
  • Compact Form Factor: Housed in a compact LP5E package, the HMC6545LP5E is suitable for space-constrained applications without sacrificing performance.

Applications

The versatility of the HMC6545LP5E makes it ideal for a variety of applications. It's commonly used in:

  • Point-to-point and point-to-multipoint radios
  • Military radar systems
  • Test equipment and sensors
  • Space and satellite communication systems

Technical Specifications

The HMC6545LP5E is designed to meet the rigorous demands of high-performance RF systems. Some of its technical specifications include:

  • Wide operating frequency range
  • High gain and output power
  • Exceptional thermal performance
  • Robust ESD (Electrostatic Discharge) protection

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC6545LP5E is no exception. Each unit is rigorously tested to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent results in even the most challenging environments.

Conclusion

The HMC6545LP5E from Analog Devices Inc. represents a blend of advanced technology, high performance, and reliability. Whether for commercial or military applications, this product is engineered to exceed expectations and provide unmatched value to system designers and engineers.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $601.3898 $601.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess