EN
  • EN
  • DE

ADG1414BRUZ

Part No ADG1414BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 9.5 Ω RON ±15 V/+12 V/±5 V iCMOS Serially-Controlled Octal SPST Switches | IC SW SPST 9.5OHM RON 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Supply Voltage , Single (V+) 12V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 93ns, 35ns
-3db Bandwidth 256MHz
Charge Injection 10pC
Channel Capacitance (CS(off), CD(off)) 8pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -75dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number ADG1414
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1140113-ADG1414BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1414BRUZ CAD Model

Description

ADG1414BRUZ by Analog Devices Inc.

The ADG1414BRUZ is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches. This product, designed and manufactured by Analog Devices Inc., stands out for its robustness, reliability, and ease of use, catering to a wide array of applications in the electronics industry.

One of the key features of the ADG1414BRUZ is its low on-resistance, typically just 1.5 ohms, which ensures minimal signal distortion and power loss. This characteristic makes it an excellent choice for precision signal routing in data acquisition systems, communication devices, and audio/video equipment. The device operates from a single 3.3 V to 5 V power supply, making it compatible with most modern digital systems and providing flexibility in various power environments.

The ADG1414BRUZ boasts a wide signal range, which extends from the negative supply rail to VDD - 2 V. This wide range enables the switch to handle both bipolar and single-ended signals, thus providing designers with the versatility to use it in multiple signal chain configurations.

In terms of switching performance, the ADG1414BRUZ offers fast transition times, typically 20 ns for turn-on and 30 ns for turn-off. This speed is beneficial in applications that require quick signal switching, such as multiplexing and sample-and-hold circuits. Additionally, the device features a low charge injection of 10 pC, which minimizes the impact on the signal integrity during switching events.

The package of the ADG1414BRUZ is a TSSOP-20 (Thin Shrink Small Outline Package), which provides a compact footprint suitable for space-constrained applications. This package also offers excellent thermal performance, ensuring the device remains stable under varying operating conditions.

For protection, the ADG1414BRUZ is equipped with over-voltage protection (OVP) on the source and drain pins, safeguarding the device against transient events that could otherwise cause damage. Furthermore, the extended industrial temperature range of -40°C to +125°C ensures reliable operation in harsh environments.

In summary, the ADG1414BRUZ from Analog Devices Inc. is a versatile, high-performance switch that offers a blend of speed, precision, and reliability, making it a top choice for engineers and designers in various electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2293 $52.9172
10+ $10.8549 $108.5490
15+ $10.5156 $157.7340
20+ $10.1764 $203.5280
26+ $9.8372 $255.7672
35+ $8.8196 $308.6860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess