EN
  • EN
  • DE

HMC629ALP4E

Part No HMC629ALP4E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 45DB 50OHM 24VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Attenuation Value 45dB
Frequency Range 0 Hz ~ 10 GHz
Impedance 50 Ohms
Package / Case 24-VFQFN Exposed Pad
Base Product Number HMC629
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846990-HMC629ALP4E
Ultra Librarian 3D Model Ultra Librarian HMC629ALP4E CAD Model

Description

Introducing the HMC629ALP4E from Analog Devices Inc.

The HMC629ALP4E is a high-performance, gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT) based, digitally controlled variable gain amplifier (DVGA) from Analog Devices Inc., a leader in high-performance semiconductors. Designed for a wide range of RF and microwave applications, this product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the capabilities of communication, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC629ALP4E operates over a broad frequency range, making it suitable for diverse applications including broadband, test equipment, and more.
  • High Gain: With a high gain of up to 13 dB, this DVGA can significantly amplify weak signals without compromising signal integrity.
  • Variable Gain Control: The gain of the HMC629ALP4E can be controlled digitally, allowing for precise adjustments to suit the requirements of the application.
  • High Linearity: Exhibiting excellent linearity, the amplifier ensures minimal distortion, which is critical for maintaining the quality of the transmitted signal.
  • Single Positive Supply: The device operates on a single positive supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Compact Package: Housed in a compact 4x4 mm QFN package, the HMC629ALP4E is ideal for space-constrained applications.

Applications

The versatility of the HMC629ALP4E makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • RF and IF applications
  • Test instrumentation
  • Satellite communications
  • Wideband and multiband receivers

Why Choose HMC629ALP4E?

When it comes to reliable and efficient signal amplification, the HMC629ALP4E from Analog Devices Inc. stands out. Its combination of wide frequency range, high gain, variable gain control, and high linearity ensures that it can meet the demanding requirements of modern RF and microwave systems. The device's ease of integration into existing designs, thanks to its single positive supply and compact packaging, makes it a user-friendly option for engineers and designers looking to enhance their systems with minimal hassle.

Choose the HMC629ALP4E for your next project and experience the quality and performance that Analog Devices Inc. is known for.

You May Also Be Interested in

Amphenol
RF ATTENUATOR 3DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR,RF,DIGITAL,
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 12DB DIE
Need more? Email Us
Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
MMIC ATTENUATOR
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess