EN
  • EN
  • DE

HMC605LP3ETR

Part No HMC605LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP WIMAX 2.3GHZ-2.7GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Frequency 2.3GHz ~ 2.7GHz
P1dB 17dBm
Gain 20dB
Noise Figure 1.1dB
RF Type WiMAX / WiBro
Supply Voltage (V) 3V, 5V
Supply Current 74mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC605
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718541-HMC605LP3ETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC605LP3ETR CAD Model

Description

Analog Devices Inc. Presents the HMC605LP3ETR

The HMC605LP3ETR is a state-of-the-art RF mixer product from Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This mixer is designed to cater to the demanding needs of modern radio frequency and microwave applications, offering exceptional performance and reliability.

Key Features

  • Frequency Range: The HMC605LP3ETR operates over a wide frequency range, making it versatile for various applications in the RF and microwave domains.
  • Conversion Gain: This mixer is designed to provide a high conversion gain, which is essential for maintaining signal integrity and strength across the frequency translation process.
  • Low Noise Figure: With its low noise figure, the HMC605LP3ETR ensures that the signal-to-noise ratio is preserved, resulting in cleaner, more precise signal processing.
  • Linearity: The excellent linearity of this mixer minimizes distortion, allowing for accurate and faithful signal conversion in both upconversion and downconversion applications.
  • Package: Housed in a compact 3x3 mm QFN package, the HMC605LP3ETR is designed for space-constrained applications while still delivering robust performance.

Applications

The HMC605LP3ETR is ideally suited for a range of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space Applications
  • Broadband Wireless Access Systems
  • Mixed Signal Integrated Circuits

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC605LP3ETR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry and the needs of the customers.

Ordering Information

The HMC605LP3ETR is available for order now. For more information on pricing and availability, please contact Analog Devices Inc. or an authorized distributor. Equip your RF and microwave systems with the HMC605LP3ETR for unparalleled performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC AMP GSM 400MHZ-1.4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP 81GHZ-86GHZ DIE
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-7GHZ SOT89
Lowest to $4.4239
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-8GHZ FG873
Lowest to $3.6984
Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Renesas Electronics America
IC AMP GPS 50MHZ-160MHZ 28VFQFPN
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ DIE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7287 $60.5045
85+ $1.4185 $120.5725
130+ $1.3741 $178.6330
175+ $1.3299 $232.7325
225+ $1.2855 $289.2375
305+ $1.1525 $351.5125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess