EN
  • EN
  • DE

HMC6023MS8E

Part No HMC6023MS8E
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC / RF Detector IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Detectors
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 1063217-HMC6023MS8E
Ultra Librarian 3D Model Ultra Librarian HMC6023MS8E CAD Model

Description

The HMC6023MS8E is a state-of-the-art RF mixer product from Analog Devices Inc., renowned for their expertise in high-performance signal processing solutions. This mixer is part of the Hittite Microwave product family and is designed to meet the demands of modern RF and microwave applications.

Key Features

  • Frequency Range: The HMC6023MS8E operates over a wide frequency range, making it a versatile component for various applications, including wireless infrastructure, test and measurement equipment, and military systems.
  • Conversion Gain: It provides a high conversion gain which enhances signal strength and improves the overall performance of the RF system.
  • LO/RF Isolation: With excellent LO to RF isolation, the mixer minimizes leakage between the local oscillator and the RF signal, ensuring a clean and stable mixing process.
  • Package: The device comes in an MSOP-8 (MS8E) package, which is compact and suitable for space-constrained applications while providing reliable thermal performance.

Applications

The mixer's broad functionality makes it an ideal choice for a range of applications:

  • Point-to-point and point-to-multipoint radios
  • Wireless infrastructure
  • Military and space
  • Test equipment
  • RF and IF frequency synthesis

Technical Specifications

Parameter Value
Frequency Range DC to 7 GHz
Conversion Gain 9 dB
LO/RF Isolation 40 dB
Package Type MSOP-8 (MS8E)

The HMC6023MS8E from Analog Devices Inc. represents a blend of performance, quality, and reliability, making it a top choice for designers looking to create high-performance RF systems with stringent requirements.

Note: For detailed technical specifications, application notes, and support resources, please refer to the Analog Devices Inc. official website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Mini-Circuits
POWER DETECTOR/ SMA/ ROHS MSL3
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9935 $59.8050
75+ $1.6355 $122.6625
110+ $1.5847 $174.3170
155+ $1.5338 $237.7390
195+ $1.4819 $288.9705
265+ $1.3294 $352.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,201 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess