EN
  • EN
  • DE

HMC588LC4BTR

Part No HMC588LC4BTR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC OSC VCO WIDEBAND 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
Function VCO, Buffer Amp
Frequency 8GHz ~ 12.5GHz
RF Type Radar
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC588
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710341-HMC588LC4BTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC588LC4BTR CAD Model

Description

Product Overview: HMC588LC4BTR by Analog Devices Inc.

The HMC588LC4BTR is a state-of-the-art RF (Radio Frequency) integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-performance product is part of the company's Hittite Microwave Integrated Circuit (IC) collection and is tailored for a wide range of applications in the RF, microwave, and millimeter-wave domains.

Key Features

  • Frequency Range: The HMC588LC4BTR operates over a broad frequency range, making it versatile for various applications, from telecommunications to test and measurement equipment.
  • High Output Power: It delivers high output power, which is essential for applications that require strong signal transmission or amplification.
  • Efficiency: With its advanced design, the product offers excellent efficiency, which translates to lower energy consumption and heat generation, making it suitable for compact and power-sensitive systems.
  • Integration: The IC integrates multiple functions, which reduces the need for additional components, simplifies design complexity, and saves board space.
  • Package: The HMC588LC4BTR comes in a compact LC4B surface-mount package, which is designed to meet the requirements of high-frequency circuit designs.

Applications

The versatility of the HMC588LC4BTR allows it to be used in a variety of applications, including but not limited to:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) systems
  • Test equipment and sensors
  • Military and space applications
  • Telecommunication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC588LC4BTR is manufactured to meet high standards, ensuring consistent performance and durability even in demanding environments. With its robust design and superior manufacturing, this product is an excellent choice for designers looking for a reliable RF solution.

For detailed specifications, application notes, and support resources, customers should refer to the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,522.3881 $2,522.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess