EN
  • EN
  • DE

HMC574MS8TR

Part No HMC574MS8TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC SWITCH TR SPDT 5W 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 20dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.5dB @ 3GHz
IIP3 65dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 39dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 8 V
RF Type Cellular, WLAN
Case / Package 8-MSOP
Win Source Part Number 1043801-HMC574MS8TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC574MS8TR CAD Model

Description

Product Overview: HMC574MS8TR by Analog Devices Inc.

The HMC574MS8TR is a high-performance, versatile microwave monolithic integrated circuit (MMIC) SPDT switch from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This product is designed for use in a variety of RF and microwave applications, including telecommunications, military systems, and test equipment.

Key Features

  • Frequency Range: The HMC574MS8TR operates over a broad frequency range, making it suitable for multi-band and broadband applications.
  • High Isolation: It provides excellent isolation between ports, which is a critical parameter in many RF systems for minimizing signal leakage and maintaining signal integrity.
  • Low Insertion Loss: The low insertion loss characteristic of this switch ensures minimal signal attenuation, preserving the quality of the transmitted signal.
  • Non-Reflective Design: Its non-reflective nature is ideal for applications where signal reflection can cause interference and degrade system performance.
  • Fast Switching Speed: With its rapid switching capability, the HMC574MS8TR is well-suited for systems that require quick transitions between channels or modes.
  • Single Positive Control Line: The switch can be controlled using a single positive control voltage, simplifying the control interface and reducing the complexity of the surrounding circuitry.

Package and Quality

The HMC574MS8TR is housed in an MS8 package, which is compact and offers a good balance between performance and size, making it easy to integrate into space-constrained designs. The package is designed for surface-mount technology (SMT), facilitating efficient assembly and manufacturing processes.

As with all Analog Devices products, the HMC574MS8TR is manufactured to the highest quality standards. The company's commitment to reliability and performance ensures that this switch meets the stringent requirements of the most demanding applications.

Applications

This MMIC SPDT switch is suitable for a wide range of applications, including but not limited to:

  • Wireless infrastructure
  • Test and measurement equipment
  • Satellite communications systems
  • Defense and aerospace electronics
  • RF front-end modules

With its robust feature set and flexible operation, the HMC574MS8TR from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their RF and microwave systems.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess