EN
  • EN
  • DE

HMC565LC5

Part No HMC565LC5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs SMT PHEMT LOW NOISE AMPLIFIER, 6 - 20 GHz | IC AMP VSAT DBS 6GHZ-20GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 6GHz ~ 20GHz
P1dB 11dBm
Gain 18.5dB
Noise Figure 2.5dB
RF Type VSAT, DBS
Supply Voltage (V) 3V
Supply Current 53mA
Test Frequency 12GHz ~ 20GHz
Manufacturer Package 32-TFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC565
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181409-HMC565LC5
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC565LC5 CAD Model

Description

The HMC565LC5 from Analog Devices Inc. is a high-performance, wideband Double-Balanced Mixer, designed to operate from 6 GHz to 26 GHz. This mixer is a part of Analog Devices' Hittite Microwave Products, renowned for their exceptional quality and performance in the RF, microwave, and millimeter-wave domain.

Key Features

  • Frequency Range: The HMC565LC5 offers a wide frequency range, making it suitable for a variety of applications including point-to-point and point-to-multipoint radios, test equipment, and sensors.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent performance across its entire operational bandwidth.
  • LO/RF Isolation: It provides superior isolation between the LO and RF ports, significantly reducing potential interference.
  • Input IP3: The HMC565LC5 boasts a high input third-order intercept point, which translates to improved linearity and dynamic range.
  • Package: Encased in a compact 5x5 mm SMT package, the HMC565LC5 is designed for easy integration into a wide range of systems.

Applications

The versatility of the HMC565LC5 makes it an ideal choice for a multitude of RF applications. It is particularly well-suited for:

  • Military and space
  • Fiber optic applications
  • Wireless infrastructure
  • Test instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC565LC5 is no exception, benefiting from Analog Devices' rigorous testing and quality control processes. Customers can trust in the dependable performance and longevity of this mixer for their critical applications.

Technical Support and Resources

Comprehensive technical documentation, application notes, and design resources for the HMC565LC5 are available on the Analog Devices website. Additionally, Analog Devices' support team is available to assist with any technical inquiries or integration challenges that may arise.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4503 $72.4503
2+ $70.1863 $140.3726
3+ $67.9222 $203.7666
4+ $65.6581 $262.6324
6+ $58.8659 $353.1954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess