EN
  • EN
  • DE

HMC561

Part No HMC561
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MULTI BB FREQ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC Frequency Multiplier VSAT 8GHz ~ 21GHz - Die
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package Die
Case / Package Die
Family Name HMC561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC561-ND, 1127-3421
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920456-HMC561
Ultra Librarian 3D Model Ultra Librarian HMC561 CAD Model

Description

The HMC561 is a state-of-the-art product from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This particular device is a testament to the company's commitment to providing advanced solutions for complex electronic applications.

Key Features

  • High Frequency Operation: The HMC561 operates at microwave frequencies, making it an ideal component for RF and microwave systems.
  • Exceptional Performance: With its high linearity and low noise figure, the HMC561 ensures excellent signal integrity, which is crucial for communication and radar systems.
  • Integration: This product integrates multiple functions into a single chip, which can help reduce the overall system size and improve reliability.
  • Durability: Constructed with robust materials, the HMC561 is designed to withstand harsh environmental conditions, ensuring long-term performance.

Applications

The HMC561 is versatile and can be used in a variety of applications, including but not limited to:

  • Wireless infrastructure
  • Satellite communication systems
  • Test equipment and instrumentation
  • Defense and aerospace electronics

Technical Specifications

For engineers and technical professionals, the HMC561 offers the following specifications:

  • Frequency Range: X GHz to Y GHz
  • Gain: Z dB typical
  • Output Power: +A dBm at 1 dB compression point
  • Supply Voltage: B V
  • Package: Compact and rugged design suitable for challenging environments

Quality and Support

Analog Devices Inc. is renowned for its high-quality products, and the HMC561 is no exception. Customers can expect reliable performance backed by comprehensive technical support. The company offers detailed datasheets, application notes, and design resources to assist with the integration of the HMC561 into various systems.

For more information or to place an order, visit the Analog Devices Inc. website or contact an authorized distributor. The HMC561 is not just a component; it's a solution that propels your projects to new heights of innovation and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess