EN
  • EN
  • DE

BZX284-C6V2,135

Part No BZX284-C6V2,135
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±5%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 131925-BZX284-C6V2,135
Popularity Medium
Supply and Demand Status Limited
Quantity per package 11k pcs
Ultra Librarian 3D Model Ultra Librarian BZX284-C6V2,135 CAD Model

Description

The BZX284-C6V2,135 is a high-performance zener diode from NXP Semiconductors, a global leader in the semiconductor industry. This small-signal zener diode is designed for voltage regulation and provides a precise voltage reference with a nominal zener voltage of 6.2 volts. Its compact SOD110 package makes it suitable for high-density circuit boards, and it is widely used in a variety of electronic applications.

Key Features

  • Low Zener Impedance: The BZX284-C6V2,135 features a low dynamic impedance which ensures stable performance under varying current conditions.
  • High Stability: It offers excellent stability and reliability over its entire operating temperature range, making it ideal for long-term applications.
  • Power Dissipation: With a power dissipation of 400 mW, this zener diode can handle a moderate amount of power, making it suitable for a range of electronic circuits.
  • Tolerance: The zener voltage tolerance is ±5%, providing precise voltage regulation for sensitive circuits.
  • Package: Supplied in the small SOD110 surface-mount package, it allows for efficient use of PCB space and is compatible with automatic pick and place equipment.

Applications

The versatility of the BZX284-C6V2,135 makes it an excellent choice for a wide array of applications, including:

  • Voltage regulation in consumer electronics
  • Power management in portable devices
  • Protection circuits in telecommunications
  • Reference voltage in analog-to-digital converters (ADCs)
  • Stabilization for sensitive electronic components

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the BZX284-C6V2,135 is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure optimal performance in all conditions. Whether used in commercial or industrial environments, this zener diode provides a dependable solution for voltage regulation needs.

Ordering Information

The product is available with the orderable part number BZX284-C6V2,135. For detailed specifications, pricing, and ordering information, please visit the NXP Semiconductors website or contact an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess