EN
  • EN
  • DE

BZX284-B39 (39V)

Part No BZX284-B39 (39V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238758-BZX284-B39 (39V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B39 (39V) CAD Model

Description

Introducing the BZX284-B39 (39V) Zener Diode from NXP

The BZX284-B39 is a high-quality Zener diode produced by NXP Semiconductors, a trusted name in the industry for reliable and efficient electronic components. This Zener diode is designed to provide precise voltage regulation and is an essential component for numerous electronic circuits. With a nominal Zener voltage of 39 volts, this diode is ideal for a range of voltage stabilization applications.

Key Features

  • Voltage Regulation: The BZX284-B39 offers excellent voltage regulation capabilities, ensuring a stable voltage supply in various electronic applications.
  • Power Dissipation: With a power dissipation of 400 mW, this Zener diode can handle a substantial amount of power, making it suitable for high-performance circuits.
  • Compact Design: The small package design allows for efficient use of board space, which is particularly beneficial in compact electronic devices.
  • High Reliability: NXP's commitment to quality means that the BZX284-B39 is a highly reliable component, designed to operate consistently over a wide range of conditions.
  • Wide Operating Temperature Range: This diode is capable of operating within a temperature range of -65°C to +150°C, ensuring functionality across various environmental conditions.

Applications

The BZX284-B39 Zener diode is versatile and can be used in several applications, including:

  • Power supply circuits
  • Over-voltage protection systems
  • Voltage reference in precision circuits
  • Switching operations

Quality and Compliance

NXP's BZX284-B39 is manufactured to meet the highest industry standards for quality and reliability. The component is compliant with RoHS directives, ensuring that it adheres to environmental regulations by avoiding the use of hazardous substances in its construction.

Conclusion

For designers and engineers looking for a reliable voltage regulation solution, the BZX284-B39 (39V) Zener diode from NXP is an excellent choice. Its combination of high power dissipation, compact size, and robust performance make it an indispensable component for a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess