EN
  • EN
  • DE

HMC552LP4E

Part No HMC552LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 1.6 - 3.0 GHz | IC MIXER DBL-BAL HI IP3 24SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type WiMAX / WiBro
Frequency 1.6GHz ~ 3GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Supply Current 62mA
Supply Voltage (V) 5V
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC552
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181397-HMC552LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC552LP4E CAD Model

Description

The HMC552LP4E from Analog Devices Inc. is a high-performance RF mixer integrated circuit that is designed to meet the demanding requirements of communication systems. This mixer product is part of Analog Devices' Hittite Microwave IC product line, which is renowned for its quality and performance in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC552LP4E operates over a wide frequency range, making it suitable for a variety of applications, including cellular/4G, 3G, LTE, test equipment, and satellite communications.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall signal integrity and system performance.
  • LO/RF Isolation: The device provides excellent LO to RF isolation, minimizing potential interference and ensuring a clean mixing process.
  • IP3 Performance: With a high input third-order intercept point (IP3), the HMC552LP4E can handle large input signals without significant distortion, making it ideal for systems requiring high linearity.
  • Package: The mixer is available in a compact 4x4 mm QFN package, which is suitable for space-constrained applications while providing robust thermal performance.

Applications

The versatility of the HMC552LP4E allows it to be used in a wide range of applications. Its performance characteristics make it an excellent choice for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test equipment and sensors
  • Communication infrastructure

Technical Specifications

Below are some of the technical specifications of the HMC552LP4E:

  • Supply Voltage: 5V
  • IF Frequency: DC - 3.5 GHz
  • LO Frequency: 6 - 10 GHz
  • RF Frequency: 6 - 10 GHz
  • LO Drive Level: +3 to +6 dBm
  • Package Type: 24-QFN (4x4)

The HMC552LP4E is a testament to Analog Devices Inc.'s commitment to providing high-quality components that push the boundaries of performance in RF and microwave applications. Whether for commercial telecommunications or specialized military uses, this mixer IC stands out for its ability to deliver exceptional results in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6170 $59.5530
22+ $5.4285 $119.4270
33+ $5.2599 $173.5767
46+ $5.0901 $234.1446
59+ $4.9203 $290.2977
79+ $4.4109 $348.4611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess