EN
  • EN
  • DE

HMC546MS8GE

Part No HMC546MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 2.2GHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type WiMAX / WiBro
Topology Reflective
Circuit SPDT
Frequency Range 200MHz ~ 2.2GHz
Isolation 30dB
Insertion Loss 1.1dB
Test Frequency 2.17GHz
IIP3 43dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number HMC546
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598704-HMC546MS8GE
Ultra Librarian 3D Model Ultra Librarian HMC546MS8GE CAD Model

Description

Analog Devices HMC546MS8GE: High-Performance MMIC SPDT Switch

The HMC546MS8GE from Analog Devices Inc. is a high-performance, non-reflective, single-pole double-throw (SPDT) switch in a surface mount MSOP8G package. This versatile switch is designed for use in a wide range of RF and microwave applications, including wireless infrastructure, test equipment, and satellite communications systems.

Constructed using a Silicon-Germanium (SiGe) process, the HMC546MS8GE offers excellent RF performance with broadband frequency coverage from DC to 4 GHz. It provides a high isolation of 45 dB typical at 2 GHz, ensuring minimal crosstalk between the two switch paths. This feature makes it ideal for applications where signal purity is critical.

The switch also boasts a low insertion loss of 1.0 dB typical at 2 GHz, which helps to maintain signal strength and quality as it passes through the switch. This low insertion loss is complemented by a fast switching speed of 8 ns, allowing for rapid changes between signal paths without significant time delays.

Another key feature of the HMC546MS8GE is its single positive control voltage from 0 to +5V, simplifying the control interface and reducing the need for additional level shifting circuitry. The switch can handle input power levels up to +27 dBm, making it robust enough for high-power applications.

The MSOP8G package is compact, allowing for efficient use of board space in dense circuit designs. Additionally, the HMC546MS8GE is rated for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

For designers seeking a high-quality, reliable RF switch with excellent performance characteristics, the HMC546MS8GE from Analog Devices Inc. is an outstanding choice. Its combination of high isolation, low insertion loss, and fast switching speed makes it a versatile component suitable for a multitude of RF applications.

For more information and full specifications, designers should refer to the datasheet and product documentation available on the Analog Devices website.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,091 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess