ADUM3201ARZ-RL Digital Isolator by Analog Devices Inc.
The ADUM3201ARZ-RL from Analog Devices Inc. is a robust, high-performance digital isolator designed to ensure signal integrity and electrical isolation in a wide range of applications. This component is part of the iCoupler® family, which utilizes chip-scale transformer technology to achieve isolation between input and output functions within a single IC. This innovative approach offers significant advantages in terms of size, power, and reliability over traditional optocouplers.
Featuring two independent isolation channels, the ADUM3201ARZ-RL operates with a data rate of up to 25 Mbps, providing the efficiency required for high-speed digital interfacing. It supports a wide supply voltage range from 3.0V to 5.5V, making it versatile for different digital logic levels and suitable for a variety of power environments.
The isolator comes in a compact 16-lead SOIC package with a reduced footprint, ideal for space-constrained applications. Its lead-free and RoHS-compliant design underscores a commitment to environmental sustainability while maintaining high standards of performance and reliability.
The ADUM3201ARZ-RL offers a high level of integrated safety features, including high common-mode transient immunity of >25 kV/μs, ensuring stable operation in electrically noisy environments. The device also has a default high output and a 3-state output option, which enhances flexibility in system design. It is characterized for operation from -40°C to +125°C, making it suitable for industrial temperature ranges.
Applications for the ADUM3201ARZ-RL are diverse and include industrial fieldbus networks, multi-channel communication systems, and data acquisition systems. It is also ideal for use in isolated SPI interfaces, CAN isolation, and other situations where data integrity and isolation are critical.
Analog Devices Inc. has a reputation for precision and innovation, and the ADUM3201ARZ-RL is a testament to their commitment to providing advanced solutions that meet the stringent demands of modern electronic systems. Integrating this digital isolator into your design will ensure reliable performance and strengthen the overall integrity of your electronic applications.