EN
  • EN
  • DE

HMC538LP4ETR

Part No HMC538LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC PHASE SHIFTER 600DEG 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Function Phase Shifter
Frequency 6GHz ~ 15GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC538
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 738545-HMC538LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC538LP4ETR CAD Model

Description

Introducing the HMC538LP4ETR from Analog Devices Inc.

The HMC538LP4ETR is a state-of-the-art RF mixer product designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is a part of their Hittite Microwave product line and is tailored for RF and microwave applications that demand high linearity, wide bandwidth, and low noise performance.

Key Features

  • Frequency Range: The HMC538LP4ETR operates over a broad frequency range, making it suitable for a variety of wireless applications, including point-to-point radios, test equipment, and military end uses.
  • Conversion Loss: With its excellent conversion loss performance, this product ensures efficient signal translation, which is critical for maintaining signal integrity in communication systems.
  • LO/RF Isolation: The mixer offers outstanding LO/RF isolation, minimizing leakage between the local oscillator and the radio frequency signal paths, thus enhancing overall system performance.
  • Package: Housed in a compact 4x4mm QFN package, the HMC538LP4ETR is designed for space-constrained applications without compromising on performance.
  • Surface-Mount Device (SMD): As an SMD, it is suitable for automated assembly processes, ensuring ease of integration into various electronic assemblies.

Applications

The HMC538LP4ETR is versatile and can be used in a multitude of applications, including:

  • Cellular/4G & 5G infrastructure
  • Fixed wireless access
  • Satellite communications
  • Military systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC538LP4ETR is no exception. It is produced using rigorous manufacturing standards and quality control measures to ensure high reliability and performance consistency for critical applications.

Whether you're designing a high-performance communication system or looking for a reliable mixer for your test equipment, the HMC538LP4ETR from Analog Devices Inc. offers the performance, quality, and reliability you need to succeed.

For detailed specifications and application support, visit Analog Devices' official website or contact their technical support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.6599 $105.3198
3+ $43.2082 $129.6246
5+ $41.8579 $209.2895
6+ $40.5077 $243.0462
8+ $39.1574 $313.2592
10+ $35.1067 $351.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess