ON Semiconductor NL17SZ00XV5T2G: Triple 2-Input NAND Gate
The ON Semiconductor NL17SZ00XV5T2G is a high-performance, triple 2-input NAND gate integrated circuit designed for a wide range of applications requiring logic operations. This advanced technology device is a part of ON Semiconductor's extensive logic gate product line, offering reliable performance and low power consumption in a compact package.
Key Features
- Logic Type: Triple 2-Input NAND Gate
- Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic level requirements and ensuring compatibility with both CMOS and LVTTL levels.
- High-Speed Operation: Fast propagation delay times, making it suitable for high-speed logic operations in critical applications.
- Low Power Consumption: Ideal for battery-powered and low-power applications due to its efficient design.
- Operating Temperature Range: -55°C to +125°C, ensuring reliable operation under extreme environmental conditions.
- Package: Supplied in a compact 5-TSSOP package, the NL17SZ00XV5T2G is designed for space-constrained applications.
- Output Drive Capability: Capable of driving up to 24mA, providing sufficient current for a wide range of loads.
Applications
The NL17SZ00XV5T2G is versatile enough to be used in various applications, including but not limited to:
- Portable devices where power efficiency is crucial
- Computing devices for logic processing operations
- Telecommunication systems requiring high-speed data handling
- Industrial controls where robust performance is necessary
- Automotive electronics that demand reliability over a wide temperature range
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability. The NL17SZ00XV5T2G is manufactured under stringent conditions to ensure it meets the highest industry standards. Customers can trust in the consistent performance and durability of this NAND gate for their critical electronic designs.
In summary, the NL17SZ00XV5T2G from ON Semiconductor is a highly reliable and efficient solution for designers looking to incorporate a triple 2-input NAND gate into their electronic systems. Its low power consumption, wide operating voltage range, and high-speed operation make it an excellent choice for a multitude of applications.