EN
  • EN
  • DE

HMC522

Part No HMC522
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type VSAT
Frequency 11GHz ~ 16GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC522
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181370-HMC522
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC522 CAD Model

Description

The HMC522 is a high-performance, versatile microwave mixer product from Analog Devices Inc., a global leader in the manufacture of integrated circuits. This mixer is a part of the Hittite Microwave Integrated Circuit (MIC) product line, which is renowned for its exceptional quality and reliability in demanding applications.

Key Features

  • Frequency Range: The HMC522 operates in a broad frequency range, making it suitable for a variety of RF and IF applications.
  • Conversion Loss: It boasts a low conversion loss, which enhances the signal integrity and overall performance of the RF system in which it is implemented.
  • LO/RF Isolation: The mixer provides excellent isolation between the Local Oscillator (LO) and the Radio Frequency (RF) ports, which minimizes potential interference and improves system performance.
  • Linearity: Exhibiting high linearity, the HMC522 can handle a wide dynamic range of signals without significant distortion, which is critical for maintaining signal fidelity.
  • Package: It is available in a compact, surface-mount package that is conducive to dense circuit board layouts and is compatible with standard automated assembly processes.

Applications

The HMC522 from Analog Devices is designed to cater to a wide array of applications that require high-quality signal mixing. Some of its typical applications include:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Telecommunications infrastructure

Quality and Reliability

Analog Devices Inc. is committed to providing products that meet the highest standards of quality and reliability. The HMC522 is manufactured using advanced techniques and is subjected to rigorous testing to ensure it meets these standards. With its robust design and superior performance characteristics, the HMC522 is an ideal choice for designers seeking a reliable mixer for their high-frequency signal processing needs.

Conclusion

In summary, the HMC522 is a feature-rich microwave mixer that embodies the innovation and expertise of Analog Devices Inc. Whether it's used in commercial or military-grade applications, this product delivers the performance and quality expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 400MHZ-2.7GHZ DWN 16QFN
Lowest to $24.0310
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN / RF Mixer IC LTE, WiMax Up/Down Converter 2GHz ~ 2.7GHz 24-QFN (4x4)
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 300MHZ-4GHZ DWN 16QFN
Lowest to $14.1663
Analog Devices Inc.
IC MMIC MIXER LO AMP 24-QFN
Lowest to $7.0594
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1997 $60.9985
12+ $10.0101 $120.1212
18+ $9.6973 $174.5514
25+ $9.3844 $234.6100
32+ $9.0716 $290.2912
43+ $8.1332 $349.7276
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess