EN
  • EN
  • DE
  • IT

HMC520LC4TR

Part No HMC520LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete
RF Type General Purpose
Frequency 6GHz ~ 10GHz
Number of Mixers 2
Secondary Attributes Up Converter
Case 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Win Source Part Number HMC520LC4TR-146983
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC520LC4TR CAD Model

Description

Analog Devices Inc. HMC520LC4TR - A State-of-the-Art MMIC VCO

The HMC520LC4TR from Analog Devices Inc. is a cutting-edge monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed for high-performance radio frequency (RF) systems. Built using GaAs HBT technology, this VCO provides designers with a high-quality signal source for a wide range of applications, including point-to-point and point-to-multipoint radios, test equipment, and military end-use.

Key Features

  • Frequency Range: The HMC520LC4TR operates over a frequency range of 7.7 GHz to 8.2 GHz, making it suitable for various high-frequency applications.
  • Output Power: It delivers a +5 dBm output power, ensuring robust signal performance for demanding applications.
  • Phase Noise: With excellent phase noise performance, this VCO ensures low phase noise levels, which is critical for high-quality signal transmission and reception.
  • Supply Voltage: The device operates on a single supply voltage of +5V, simplifying power supply design.
  • Package: Housed in a compact 24-lead, 4x4 mm SMT package, the HMC520LC4TR is designed for space-constrained applications.

Applications

Due to its high-frequency operation and excellent signal integrity, the HMC520LC4TR is ideal for a variety of applications, including:

  • Fixed wireless access (FWA) systems
  • Wireless local loop (WLL)
  • Satellite communication systems
  • Test and measurement equipment
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC520LC4TR is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of both commercial and military environments.

With its combination of high-frequency operation, excellent phase noise characteristics, and compact packaging, the HMC520LC4TR from Analog Devices Inc. represents a premier choice for designers seeking a high-performance VCO for their RF applications.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9302 $95.8604
3+ $39.3278 $117.9834
5+ $38.0988 $190.4940
7+ $36.8699 $258.0893
9+ $35.6410 $320.7690
11+ $31.9531 $351.4841
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess