EN
  • EN
  • DE

HMC519LC4

Part No HMC519LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 18GHZ-31GHZ 24CQFN / RF Amplifier IC General Purpose 18GHz ~ 31GHz 24-CQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 18GHz ~ 31GHz
P1dB 11dBm
Gain 14dB
Noise Figure 3.5dB
RF Type General Purpose
Voltage - Supply 2.5V ~ 3.5V
Current - Supply 75mA
Mounting Type Surface Mount
Package / Case 24-TFCQFN Exposed Pad
Supplier Device Package 24-CQFN (4x4)
Base Product Number HMC519
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920438-HMC519LC4
Ultra Librarian 3D Model Ultra Librarian HMC519LC4 CAD Model

Description

Product Overview: HMC519LC4 - Analog Devices Inc.

The HMC519LC4 is a high-performance, wideband Double Balanced Mixer product from Analog Devices Inc., designed to cater to a variety of radio frequency (RF) and intermediate frequency (IF) applications. This versatile component is a key player in communication systems, offering exceptional conversion loss, isolation, and input IP3 over a broad frequency range.

Key Features:

  • Frequency Range: The HMC519LC4 operates effectively across a wide frequency range, ensuring its compatibility with various RF and IF bands, making it an ideal choice for diverse applications.
  • Conversion Loss: With a low conversion loss, this mixer maintains signal integrity by minimizing the loss of power during the frequency conversion process.
  • LO/RF Isolation: The device provides excellent isolation between the Local Oscillator (LO) and the RF input, which is crucial for preventing signal leakage and ensuring the purity of signal paths.
  • Input IP3: The high third-order intercept point (Input IP3) indicates the mixer’s ability to maintain linearity and dynamic range, thus reducing distortion in complex signal environments.
  • Form Factor: Housed in a compact LC4 package, the HMC519LC4 is designed for space-constrained applications without compromising performance.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Wireless Infrastructure

The HMC519LC4 mixer from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether deployed in commercial, industrial, or military applications, this mixer is engineered to deliver superior performance where it matters most. With its robust design and advanced features, the HMC519LC4 stands as a pivotal component in the development of sophisticated RF and IF systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1717 $51.5151
8+ $14.0896 $112.7168
11+ $13.6493 $150.1423
16+ $13.2090 $211.3440
20+ $12.7687 $255.3740
27+ $11.4478 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess