EN
  • EN
  • DE

HMC506LP4ETR

Part No HMC506LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP VCO BUFFER 24-QFN / Oscillator VCO 7800MHz to 8700MHz 3V 24-Pin QFN EP SMD T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 7.8GHz ~ 8.7GHz
RF Type VSAT
Operating Supply Voltage 3V
Operating Supply Current 77mA
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Win Source Part Number 776121-HMC506LP4ETR
Popularity Medium
Supply and Demand Status Limited
Introduction Date December 27, 2016
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC506LP4ETR CAD Model

Description

Product Overview: HMC506LP4ETR by Analog Devices Inc.

The HMC506LP4ETR is a high-performance, RF (Radio Frequency) MMIC (Monolithic Microwave Integrated Circuit) Voltage Controlled Oscillator (VCO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This VCO is part of the Hittite Microwave product family and is known for its exceptional quality and reliability.

The HMC506LP4ETR operates within a frequency range of 6.75 GHz to 13.15 GHz, making it an ideal component for a wide range of applications, including point-to-point and point-to-multipoint radios, VSAT (Very Small Aperture Terminal), military and space, test equipment, and sensors. Its broad frequency range and tuning capability make it highly versatile for integration into various high-frequency communication systems.

This device is housed in a compact 4x4 mm QFN (Quad Flat No-leads) package, which is optimized for a small form factor and minimal footprint on the circuit board. The HMC506LP4ETR features a low phase noise performance, which is critical for systems that require high signal purity and stability. Additionally, it offers excellent output power across its entire operating frequency range, ensuring consistent performance and signal integrity.

The VCO's integrated resonator, negative resistance device, varactor diode, and buffer amplifier design contribute to its robustness and ease of use. It requires only an external tuning voltage to set the oscillation frequency, simplifying the design and integration process for engineers.

Analog Devices Inc. provides comprehensive technical support for the HMC506LP4ETR, including detailed datasheets, application notes, and design resources to assist customers in the implementation of their RF solutions. The product is available in tape and reel packaging, making it suitable for high-volume production and automated assembly processes.

In summary, the HMC506LP4ETR VCO from Analog Devices Inc. is a high-quality, flexible solution for designers looking to incorporate a reliable and efficient frequency source in their RF and microwave applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2303 $84.4606
4+ $34.6500 $138.6000
6+ $33.5678 $201.4068
8+ $32.4844 $259.8752
10+ $31.4021 $314.0210
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess