EN
  • EN
  • DE

HMC505LP4E

Part No HMC505LP4E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 6.8GHZ-7.4GHZ 24QFN / RF Amplifier IC VSAT 6.8GHz ~ 7.4GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Active
Frequency 6.8GHz ~ 7.4GHz
RF Type VSAT
Voltage - Supply 3V
Current - Supply 80mA
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC505
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920434-HMC505LP4E
Ultra Librarian 3D Model Ultra Librarian HMC505LP4E CAD Model

Description

Analog Devices Inc. HMC505LP4E Product Overview

The HMC505LP4E is a high-performance, wideband, double-balanced mixer from Analog Devices Inc., an industry leader in high-performance signal processing solutions. This device is part of the Hittite Microwave product family and is designed to provide exceptional mixing capabilities for RF and microwave applications.

Key Features

  • Frequency Range: The HMC505LP4E operates over a broad frequency range, with an RF and LO frequency from 6 GHz to 26 GHz and an IF frequency from DC to 3.5 GHz, making it suitable for a wide range of applications in the microwave spectrum.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity, ensuring minimal signal degradation during the mixing process.
  • LO/RF Isolation: The device boasts an impressive LO to RF isolation of 35 dB, which helps to minimize leakage between the local oscillator and the radio frequency signal paths.
  • Input IP3: The HMC505LP4E exhibits a high input third-order intercept point (IP3) of 25 dBm, indicating robust linearity and the ability to handle high signal levels without significant distortion.
  • Package: Encased in a compact 4x4 mm QFN package, the HMC505LP4E is designed for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the HMC505LP4E makes it an ideal choice for various applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space
  • Telecommunications infrastructure
  • Satellite communications systems

Conclusion

The HMC505LP4E from Analog Devices Inc. is a testament to the company's commitment to delivering cutting-edge technology in RF and microwave signal processing. With its wide frequency range, low conversion loss, and high isolation and linearity, this double-balanced mixer stands out as a reliable component for designers looking to optimize their high-frequency systems. Whether used in commercial, industrial, or military applications, the HMC505LP4E delivers performance that engineers can trust.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.0000 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess