EN
  • EN
  • DE

HMC451

Part No HMC451
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 5.0 - 20.0 GHz | IC RF AMP VSAT 5GHZ-20GHZ DIE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 5GHz ~ 20GHz
P1dB 20dBm
Gain 22dB
Noise Figure 7dB
RF Type VSAT
Supply Voltage (V) 5V
Supply Current 127mA
Test Frequency 5GHz ~ 20GHz
Manufacturer Package Die
Supplier Device Package Die
Family Part Number HMC451
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1181302-HMC451
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC451 CAD Model

Description

Analog Devices Inc. presents the HMC451, a high-performance, SiGe BiCMOS MMIC Amplifier designed to cater to a wide range of RF and microwave applications. This versatile amplifier offers a perfect blend of functionality and reliability, making it an ideal choice for designers looking to enhance their RF systems.

Key Features

  • Frequency Range: The HMC451 operates over a broad frequency range, providing consistent performance across various applications.
  • Gain: It delivers a high gain, which ensures that signal integrity is maintained even in demanding environments.
  • Output Power: With its robust output power capabilities, the HMC451 can drive a wide array of RF components without the need for additional amplification stages.
  • Power Added Efficiency (PAE): The amplifier is designed to offer excellent PAE, which translates to lower power consumption and heat dissipation, making it suitable for energy-efficient designs.

Applications

The HMC451 is a versatile component that can be integrated into various applications, including:

  • Test instrumentation
  • Telecommunications
  • Satellite communications
  • Military and space systems

Performance Specifications

The HMC451 boasts impressive technical specifications that assure optimal performance:

Parameter Value
Frequency Range DC to 15 GHz
Gain 15 dB
Output Power (P1dB) +27 dBm
Supply Voltage +5V

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the HMC451 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of the most critical RF applications.

Conclusion

With its superior performance, broad frequency range, and high gain, the HMC451 from Analog Devices Inc. is a top-tier choice for professionals seeking to enhance their RF and microwave systems. Its efficiency and power capabilities make it a robust and dependable component in any RF design toolkit.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess